Microchip Technology, Inc. Microcontrollers AT90USB1287-AU

Description
RISC Microcontroller, 8-Bit, FLASH, AVR RISC CPU, 16MHz, CMOS, PQFP64
Request a Quote Datasheet
Description
RISC Microcontroller, 8-Bit, FLASH, AVR RISC CPU, 16MHz, CMOS, PQFP64
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - AT90USB1287-AU - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 8-Bit, FLASH, AVR RISC CPU, 16MHz, CMOS, PQFP64

RISC Microcontroller, 8-Bit, FLASH, AVR RISC CPU, 16MHz, CMOS, PQFP64

Supplier's Site Datasheet
Microcontrollers - AT90USB1287-AU-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT90USB1287-AU-ND
Microcontrollers AT90USB1287-AU-ND
AVR AVR® 90USB Microcontroller IC 8-Bit 16MHz 128KB (128K x 8) FLASH 64-TQFP (14x14)

AVR AVR® 90USB Microcontroller IC 8-Bit 16MHz 128KB (128K x 8) FLASH 64-TQFP (14x14)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - AT90USB1287-AU - 007621-AT90USB1287-AU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT90USB1287-AU
007621-AT90USB1287-AU
Embedded - Embedded - Microcontrollers - AT90USB1287-AU 007621-AT90USB1287-AU
Manufacturer: Microchip Technology Win Source Part Number: 007621-AT90USB1287-A U Packaging: Tray Core Processor: AVR Number of I/O: 48 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-TQFP (14x14) Speed(Frequency): 16MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 8K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 007621-AT90USB1287-AU
Packaging: Tray
Core Processor: AVR
Number of I/O: 48
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
Data Converters: A/D 8x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-TQFP (14x14)
Speed(Frequency): 16MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 8K x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 128KB Embedded Microcontroller MCU
685-AT90USB1287-AU
8-bit 8BIT 128KB Embedded Microcontroller MCU 685-AT90USB1287-AU
IC MCU 8BIT 128KB FLASH 64TQFP Product overview: AT90USB1287-AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT90USB1287-AU can be used for catalog matching and distributor lookup.

IC MCU 8BIT 128KB FLASH 64TQFP Product overview: AT90USB1287-AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT90USB1287-AU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 1278163P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1278163P
Microcontrollers 1278163P
8 bit Microcontroller AVR 128K FLASH,USB

8 bit Microcontroller AVR 128K FLASH,USB

Supplier's Site
Microcontrollers - 1278163 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1278163
Microcontrollers 1278163
8 bit Microcontroller AVR 128K FLASH,USB

8 bit Microcontroller AVR 128K FLASH,USB

Supplier's Site
Embedded - Microcontrollers - AT90USB1287-AU - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT90USB1287-AU
Embedded - Microcontrollers AT90USB1287-AU
IC MCU 8BIT 128KB FLASH 64TQFP

IC MCU 8BIT 128KB FLASH 64TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT90USB1287-AU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT90USB1287-AU
Integrated Circuits (ICs) - Embedded - Microcontrollers AT90USB1287-AU
IC MCU 8BIT 128KB FLASH 64TQFP

IC MCU 8BIT 128KB FLASH 64TQFP

Supplier's Site
Microcontrollers - AT90USB1287-AU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT90USB1287-AU
Microcontrollers AT90USB1287-AU
AVR AVR® 90USB Microcontroller IC 8-Bit 16MHz 128KB (128K x 8) FLASH 64-TQFP (14x14)

AVR AVR® 90USB Microcontroller IC 8-Bit 16MHz 128KB (128K x 8) FLASH 64-TQFP (14x14)

Buy Now Datasheet
Microcontroller Mcu, 8 Bit, Avr, 16Mhz, Tqfp-64; Product Range Microchip - 68T5084 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Avr, 16Mhz, Tqfp-64; Product Range Microchip
68T5084
Microcontroller Mcu, 8 Bit, Avr, 16Mhz, Tqfp-64; Product Range Microchip 68T5084
MICROCONTROLLER MCU, 8 BIT, AVR, 16MHZ, TQFP-64; Product Range:8051 Family AT90USB Series Microcontrollers; Architecture:AVR; MCU Core Size:8bit; Program Memory Size:128KB; RAM Memory Size:8KB; CPU Speed:16MHz; No. of I/O s:48I/O s RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, AVR, 16MHZ, TQFP-64; Product Range:8051 Family AT90USB Series Microcontrollers; Architecture:AVR; MCU Core Size:8bit; Program Memory Size:128KB; RAM Memory Size:8KB; CPU Speed:16MHz; No. of I/O s:48I/O s RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
AT90USB1287-AU
8-bit Microcontrollers - MCU AT90USB1287-AU
8-bit Microcontrollers - MCU AVR USB 128K FLASH 16 MHz,Ind Temp

8-bit Microcontrollers - MCU AVR USB 128K FLASH 16 MHz,Ind Temp

Buy Now Datasheet
Microcontrollers - AT90USB1287-AU - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
AT90USB1287-AU
Microcontrollers AT90USB1287-AU
IC MCU 8BIT 128KB FLASH 64TQFP

IC MCU 8BIT 128KB FLASH 64TQFP

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number AT90USB1287-AU AT90USB1287-AU-ND 007621-AT90USB1287-AU 685-AT90USB1287-AU 1278163P 1278163 AT90USB1287-AU AT90USB1287-AU AT90USB1287-AU 68T5084 AT90USB1287-AU AT90USB1287-AU
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - AT90USB1287-AU 8-bit 8BIT 128KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontroller Mcu, 8 Bit, Avr, 16Mhz, Tqfp-64; Product Range Microchip 8-bit Microcontrollers - MCU Microcontrollers
Data Bus 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8bit 8 Bit; 8bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit
Life Cycle Stage Active Active Active Active
ROM Type Flash Flash Flash; FLASH EEPROM; EEPROM Flash; FLASH Flash; FLASH
Package Type QFP; TQFP; Other; TQFP64 TQFP; Other; 64-TQFP QFP; TQFP; Other; 64-TQFP (14x14) Other; Tray QFP; TQFP; Other; TQFP QFP; TQFP; Other; Tqfp TQFP; Other; 64-TQFP QFP; TQFP; Other; 64-TQFP QFP; Other; 64-TQFP
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Unlock Full Specs
to access all available technical data

Similar Products

1GHZ Embedded Microcontroller MCU - 879-CC1111F16RSPR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 2.05 KB
Package Type Other; QFN
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Embedded - Microcontrollers - ADUC847BS62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Security & Authentication Chips - 2167772 - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; Tdfn
Pin Count 8
View Details
 - C167CSLMCABXUMA2 - Rochester Electronics
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP144
View Details
5 suppliers