MCU 8-Bit ATtiny AVR 2KB Flash SOIC20
Manufacturer: Microchip Technology
Win Source Part Number: 091131-ATTINY2313A-S
Packaging: Reel - TR
Core Processor: AVR
Number of I/O: 18
Program Memory Size: 2KB (1K x 16)
Program Memory Type: FLASH
EEPROM Size: 128 x 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-SOIC
Speed(Frequency): 20MHz
Supply Voltage - Operating: 1.8 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 128 x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Computers & Computer Peripherals
IC MCU 8BIT 2KB FLASH 20SOIC Product overview: ATTINY2313A-SU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 2KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATTINY2313A-SU can be used for catalog matching and distributor lookup.
AVR AVR® ATtiny Microcontroller IC 8-Bit 20MHz 2KB (1K x 16) FLASH 20-SOIC
IC MCU 8BIT 2KB FLASH 20SOIC
IC MCU 8BIT 2KB FLASH 20SOIC
IC MCU 8BIT 2KB FLASH 20SOIC
8-bit Microcontrollers - MCU 2K FLASH 128B EE 128B SRAM 1 UART
MICROCONTROLLER MCU, 8 BIT, ATTINY, 20MHZ, SOIC-20; Product Range:AVR ATtiny Family ATtiny23 Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:2KB; RAM Memory Size:128Byte; No. of Pins:20Pins; MCU Case Style:SOIC RoHS Compliant: Yes
AVR AVR® ATtiny Microcontroller IC 8-Bit 20MHz 2KB (1K x 16) FLASH 20-SOIC
AVR AVR® ATtiny Microcontroller IC 8-Bit 20MHz 2KB (1K x 16) FLASH 20-SOIC
| RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1330978P | 091131-ATTINY2313A-SU | 685-ATTINY2313A-SU | ATTINY2313A-SU-ND | ATTINY2313A-SU | ATTINY2313A-SU | ATTINY2313A-SU | ATTINY2313A-SU | 68T3554 | ATTINY2313A-SU |
| Product Name | Microcontrollers | Embedded - Embedded - Microcontrollers - ATTINY2313A-SU | 8-bit 8BIT 2KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontroller Mcu, 8 Bit, Attiny, 20Mhz, Soic-20; Product Range Microchip | Microcontrollers |
| Data Bus | 8 Bit; 8bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | ||
| Package Type | SOIC; Other; SOIC | SOIC; Other; 20-SOIC | Other; Tube | SOIC; Other; "20-SOIC (0.295"", 7.50mm Width)" | SOIC; Other; 20-SOIC (0.295", 7.50mm Width) | SOIC | SOIC; Other; SOIC | SOIC; Other; 20-SOIC (0.295\", 7.50mm Width) | ||
| Pin Count | 20 | 20 | 20 | |||||||
| Life Cycle Stage | Active | Active | Active | |||||||
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz |