Microchip Technology, Inc. Microcontrollers ATMEGA8U2-AU

Description
AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 8KB (4K x 16) FLASH 32-TQFP (7x7)
Request a Quote
Description
AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 8KB (4K x 16) FLASH 32-TQFP (7x7)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ATmega8U2-AU is an 8-bit microcontroller from Quarktwin Technology Ltd. that operates at a maximum frequency of 16 MHz and is designed for low power consumption. It features an advanced RISC architecture that allows for efficient execution of instructions, achieving up to 16 MIPS throughput. The microcontroller includes 8 KB of in-system self-programmable Flash memory, 512 bytes of EEPROM, and 512 bytes of SRAM, with a data retention of 20 years at 85°C and 100 years at 25°C. This device supports USB 2.0 full-speed device functionality, allowing for data transfer rates of 12 Mbit/s, and includes a dedicated 176 bytes of USB DPRAM for endpoint memory allocation. It has multiple programmable endpoints and supports various transfer types including bulk, interrupt, and isochronous transfers. The ATmega8U2-AU also features several peripheral components such as timers, a USART with SPI master mode, and an on-chip analog comparator. The microcontroller operates within a voltage range of 2.7V to 5.5V and is suitable for industrial applications with an operating temperature range of -40°C to +85°C. It is available in two package types: QFN32 and TQFP32, making it versatile for different design requirements.

Datasheet Summary
Powered by GS/AI

The ATmega8U2-AU is an 8-bit microcontroller from Quarktwin Technology Ltd. that operates at a maximum frequency of 16 MHz and is designed for low power consumption. It features an advanced RISC architecture that allows for efficient execution of instructions, achieving up to 16 MIPS throughput. The microcontroller includes 8 KB of in-system self-programmable Flash memory, 512 bytes of EEPROM, and 512 bytes of SRAM, with a data retention of 20 years at 85°C and 100 years at 25°C. This device supports USB 2.0 full-speed device functionality, allowing for data transfer rates of 12 Mbit/s, and includes a dedicated 176 bytes of USB DPRAM for endpoint memory allocation. It has multiple programmable endpoints and supports various transfer types including bulk, interrupt, and isochronous transfers. The ATmega8U2-AU also features several peripheral components such as timers, a USART with SPI master mode, and an on-chip analog comparator. The microcontroller operates within a voltage range of 2.7V to 5.5V and is suitable for industrial applications with an operating temperature range of -40°C to +85°C. It is available in two package types: QFN32 and TQFP32, making it versatile for different design requirements.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ATMEGA8U2-AU-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATMEGA8U2-AU-ND
Microcontrollers ATMEGA8U2-AU-ND
AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 8KB (4K x 16) FLASH 32-TQFP (7x7)

AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 8KB (4K x 16) FLASH 32-TQFP (7x7)

Buy Now Datasheet
8-bit 8BIT 8KB Embedded Microcontroller MCU - 685-ATMEGA8U2-AU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 8KB Embedded Microcontroller MCU
685-ATMEGA8U2-AU
8-bit 8BIT 8KB Embedded Microcontroller MCU 685-ATMEGA8U2-AU
IC MCU 8BIT 8KB FLASH 32TQFP Product overview: ATMEGA8U2-AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA8U2-AU can be used for catalog matching and distributor lookup.

IC MCU 8BIT 8KB FLASH 32TQFP Product overview: ATMEGA8U2-AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA8U2-AU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - ATMEGA8U2-AU - 811514-ATMEGA8U2-AU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATMEGA8U2-AU
811514-ATMEGA8U2-AU
Embedded - Embedded - Microcontrollers - ATMEGA8U2-AU 811514-ATMEGA8U2-AU
Manufacturer: Microchip Technology Win Source Part Number: 811514-ATMEGA8U2-AU Packaging: Tray Mounting Style: SMD Core Processor: AVR Speed: 16MHz Core Size: 8-Bit Connectivity: SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 22 Program Memory Size: 8KB (4K x 16) Program Memory Type: FLASH EEPROM Size: 512 x 8 RAM Size: 512 x 8 Oscillator Type: Internal Supplier Device Package: 32-TQFP (7x7) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 32-TQFP Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 250 MSL Level: 3 (168 Hours) Part Number Series: ATMEGA8U2 Voltage - Supply (Vcc/Vdd): 2.7V ~ 5.5V

Manufacturer: Microchip Technology
Win Source Part Number: 811514-ATMEGA8U2-AU
Packaging: Tray
Mounting Style: SMD
Core Processor: AVR
Speed: 16MHz
Core Size: 8-Bit
Connectivity: SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 22
Program Memory Size: 8KB (4K x 16)
Program Memory Type: FLASH
EEPROM Size: 512 x 8
RAM Size: 512 x 8
Oscillator Type: Internal
Supplier Device Package: 32-TQFP (7x7)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 32-TQFP
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 250
MSL Level: 3 (168 Hours)
Part Number Series: ATMEGA8U2
Voltage - Supply (Vcc/Vdd): 2.7V ~ 5.5V

Buy Now
Microcontrollers - 1310376 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1310376
Microcontrollers 1310376
MCU AVR 8K FLASH 16MHZ 32TQFP

MCU AVR 8K FLASH 16MHZ 32TQFP

Supplier's Site
Microcontrollers - 1310376P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1310376P
Microcontrollers 1310376P
MCU AVR 8K FLASH 16MHZ 32TQFP

MCU AVR 8K FLASH 16MHZ 32TQFP

Supplier's Site
Microcontrollers - ATMEGA8U2-AU - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATMEGA8U2-AU
Microcontrollers ATMEGA8U2-AU
IC MCU 8BIT 8KB FLASH 32TQFP

IC MCU 8BIT 8KB FLASH 32TQFP

Supplier's Site Datasheet
Microcontroller Mcu, 8 Bit, Megaavr, 16Mhz, Tqfp-32; Product Range Microchip - 68T3215 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Megaavr, 16Mhz, Tqfp-32; Product Range Microchip
68T3215
Microcontroller Mcu, 8 Bit, Megaavr, 16Mhz, Tqfp-32; Product Range Microchip 68T3215
MICROCONTROLLER MCU, 8 BIT, MEGAAVR, 16MHZ, TQFP-32; Product Range:AVR ATmega Family ATmega8 Series Microcontrollers; Architecture:megaAVR ; MCU Core Size:8bit; Program Memory Size:8KB; RAM Memory Size:512Byte; CPU Speed:16MHz RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, MEGAAVR, 16MHZ, TQFP-32; Product Range:AVR ATmega Family ATmega8 Series Microcontrollers; Architecture:megaAVR; MCU Core Size:8bit; Program Memory Size:8KB; RAM Memory Size:512Byte; CPU Speed:16MHz RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ATMEGA8U2-AU
8-bit Microcontrollers - MCU ATMEGA8U2-AU
8-bit Microcontrollers - MCU USB 8K FLASH 16 MHz

8-bit Microcontrollers - MCU USB 8K FLASH 16 MHz

Buy Now Datasheet
Microcontrollers - ATMEGA8U2-AU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATMEGA8U2-AU
Microcontrollers ATMEGA8U2-AU
AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 8KB (4K x 16) FLASH 32-TQFP (7x7)

AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 8KB (4K x 16) FLASH 32-TQFP (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATMEGA8U2-AU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATMEGA8U2-AU
Integrated Circuits (ICs) - Embedded - Microcontrollers ATMEGA8U2-AU
IC MCU 8BIT 8KB FLASH 32TQFP

IC MCU 8BIT 8KB FLASH 32TQFP

Supplier's Site
Embedded - Microcontrollers - ATMEGA8U2-AU - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATMEGA8U2-AU
Embedded - Microcontrollers ATMEGA8U2-AU
IC MCU 8BIT 8KB FLASH 32TQFP

IC MCU 8BIT 8KB FLASH 32TQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATMEGA8U2-AU-ND 685-ATMEGA8U2-AU 811514-ATMEGA8U2-AU 1310376 1310376P ATMEGA8U2-AU 68T3215 ATMEGA8U2-AU ATMEGA8U2-AU ATMEGA8U2-AU ATMEGA8U2-AU
Product Name Microcontrollers 8-bit 8BIT 8KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - ATMEGA8U2-AU Microcontrollers Microcontrollers Microcontrollers Microcontroller Mcu, 8 Bit, Megaavr, 16Mhz, Tqfp-32; Product Range Microchip 8-bit Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8bit 8 Bit; 8bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
RAM 0.5120 KB 0.5120 KB 8 KB 0.5120 KB 0.5120 KB 0.5120 KB 512 KB
ROM 8 KB 512 KB 8 KB
ROM Type Flash Flash; FLASH Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

8-bit 8BIT 32KB Embedded Microcontroller MCU - 685-C505CA4EMCAKXUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
RAM 1.25 KB
Supply Voltage 4.25 to 5.5 volts
View Details
5 suppliers
 - 87C51-16/BUA - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Rochester Active
ROM Type EPROM
View Details
3 suppliers
Microcontrollers - 428472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details