RS Components, Ltd. Datasheets for Rigid Couplings
Rigid couplings connect rotating members such as shafts. They secure onto both members and provide transmission of torque and motion.
Rigid Couplings: Learn more
| Product Name | Notes |
|---|---|
| Al rigid 1 piece coupling,10x10mm bore | |
| Al rigid 1 piece coupling,12x12mm bore | |
| Al rigid 1 piece coupling,4x4mm bore | |
| Al rigid 1 piece coupling,5x5mm bore | |
| Al rigid 1 piece coupling,6x6mm bore | |
| Al rigid 1 piece coupling,8x8mm bore | |
| ENCODER COUPLING 10MM/12MM | |
| ENCODER COUPLING 5MM/6MM | |
| ENCODER COUPLING 6MM/10MM | |
| ENCODER COUPLING 6MM/6MM | |
| FLEXIBLE INSERT | |
| Mini Coupling aluminium pre-bored | |
| MS rigid 1 piece coupling,10x10mm bore | |
| MS rigid 1 piece coupling,12x12mm bore | |
| MS rigid 1 piece coupling,14x14mm bore | |
| MS rigid 1 piece coupling,15x15mm bore | |
| MS rigid 1 piece coupling,16x16mm bore | |
| MS rigid 1 piece coupling,20x20mm bore | |
| MS rigid 1 piece coupling,25x25mm bore | |
| MS rigid 1 piece coupling,30x30mm bore | |
| MS rigid 1 piece coupling,6x6mm bore | |
| MS rigid 1 piece coupling,8x8mm bore | |
| Rigid Coupling, Bores 10mmx10mm, OD 29mm | |
| Rigid Coupling,1-pc,Keys,1 0x10mm,SS | |
| Rigid Coupling,1-pc,Keys,1 5x15mm,Steel | |
| Rigid Coupling,2-pc,Keys,1 0x10mm,Steel | |
| S/steel rigid 1pcs coupler,10x10mm bore | |
| S/steel rigid 1pcs coupler,12x12mm bore | |
| S/steel rigid 1pcs coupler,16x16mm bore | |
| S/steel rigid 1pcs coupler,20x20mm bore | |
| S/steel rigid 1pcs coupler,25x25mm bore | |
| S/steel rigid 1pcs coupler,30x30mm bore | |
| S/steel rigid 1piece coupler,6x6mm bore | |
| S/steel rigid 1piece coupler,8x8mm bore | |
| SKF FLEX COUPLING FLANGE | |
| Steel rigid 2piece coupling,12x12mm bore | |
| Steel rigid 2piece coupling,14x14mm bore | |
| Steel rigid 2piece coupling,15x15mm bore | |
| Steel rigid 2piece coupling,16x16mm bore | |
| Steel rigid 2piece coupling,20x20mm bore | |
| Steel rigid 2piece coupling,25x25mm bore | |
| Steel rigid 2piece coupling,30x30mm bore | |
| Steel rigid 2piece coupling,40x40mm bore | |
| Steel rigid 2piece coupling,8x8mm bore |