RS Components, Ltd. Datasheets for Strainers

Strainers are placed in-line with process piping to remove large solid contaminants from the flow.  Strainers can be cleaned and reused.
Strainers: Learn more

Product Name Notes
1/2in. SG Iron Steam Y-Strainer BSP
15mm Y Strainer
Complance pack for soft water areas
Disposable Filter Unit, Low Flow, 1/4"
Disposable Inline Filter
F series s/steel inline filter,1/2in OD
F series s/steel inline filter,6mm OD
FILTRES EN Y 1/2
FILTRES EN Y 1
FILTRES EN Y 3/4
FILTRES EN Y 3/8
In line water filter replacement element
Parker SE75111110
Parker SE75221110
Parker SE75231210
Parker SE75351210
Parker SE75351310
Parker SE75361410
Parker SE75461210
S/steel Y strainer valve,1/2in BSPP F-F
S/steel Y strainer valve,1/4in BSPP F-F
S/steel Y strainer valve,1in BSPP F-F
S/steel Y strainer valve,2in BSPP F-F
S/steel Y strainer valve,3/4in BSPP F-F
S/steel Y strainer valve,3/8in BSPP F-F
S/steel Y strainer,1 1/2in BSPP F-F
S/steel Y strainer,1 1/4in BSPP F-F
Stainless steel in line filter, 3/4 in.
Stainless steel in line filter, 3/8 in.
Y type strainer,15x15mm comp
Y type strainer,22x22mm comp
Y-type steam strainer,1/2in BSPP F-F
Y-type steam strainer,1in BSPP F-F
Y-type steam strainer,3/4in BSPP F-F
Y-Type Strainer IS140, 3/4 Inch