The ATTINY2313-20SU is an 8-bit microcontroller from Quarktwin Technology Ltd. that utilizes the AVR RISC architecture, providing high performance and low power consumption. It operates at speeds up to 20 MHz and achieves up to 20 MIPS throughput. The microcontroller features 2K bytes of in-system self-programmable Flash memory, 128 bytes of EEPROM, and 128 bytes of SRAM, with a programming endurance of 10,000 write/erase cycles for Flash and 100,000 for EEPROM. The ATTINY2313-20SU includes a variety of peripheral features such as one 8-bit and one 16-bit timer/counter, four PWM channels, an on-chip analog comparator, and a full duplex USART. It supports multiple interrupt sources and has low-power modes, making it suitable for battery-operated applications. The device is available in a 20-pin SOIC package and operates within a voltage range of 2.7 to 5.5V. Typical power consumption is low, with active mode consumption at 230 µA at 1 MHz and less than 0.1 µA in power-down mode. This microcontroller is ideal for applications requiring efficient processing and low power usage.
IC MCU 8BIT 2KB FLASH 20SOIC Product overview: ATTINY2313-20SU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 2KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATTINY2313-20SU can be used for catalog matching and distributor lookup.
AVR AVR® ATtiny Microcontroller IC 8-Bit 20MHz 2KB (1K x 16) FLASH 20-SOIC
Manufacturer: Microchip Technology
Win Source Part Number: 010473-ATTINY2313-20
Packaging: Tube/Rail
Core Processor: AVR
Number of I/O: 18
Program Memory Size: 2KB (1K x 16)
Program Memory Type: FLASH
EEPROM Size: 128 x 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-SOIC
Speed(Frequency): 20MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 128 x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
IC MCU 8BIT 2KB FLASH 20SOIC
IC MCU 8BIT 2KB FLASH 20SOIC
MICROCONTROLLER MCU, 8 BIT, ATTINY, 20MHZ, SOIC-20; Product Range:AVR ATtiny Family ATtiny23 Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:2KB; RAM Memory Size:128Byte; No. of Pins:20Pins; MCU Case Style:SOIC RoHS Compliant: Yes
IC MCU 8BIT 2KB FLASH 20SOIC
IC MCU 8BIT 2KB FLASH 20SOIC
8-bit Microcontrollers - MCU 2kB Flash 0.128kB EEPROM 18 I/O Pins
AVR AVR® ATtiny Microcontroller IC 8-Bit 20MHz 2KB (1K x 16) FLASH 20-SOIC
AVR AVR® ATtiny Microcontroller IC 8-Bit 20MHz 2KB (1K x 16) FLASH 20-SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-ATTINY2313-20SU | ATTINY2313-20SU-ND | 010473-ATTINY2313-20SU | ATTINY2313-20SU | 68T3547 | ATTINY2313-20SU | ATTINY2313-20SU | ATTINY2313-20SU | ATTINY2313-20SU |
| Product Name | 8-bit 8BIT 2KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - ATTINY2313-20SU | Microcontrollers | Microcontroller Mcu, 8 Bit, Attiny, 20Mhz, Soic-20; Product Range Microchip | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | ||
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | ||
| RAM | 0.1280 KB | 0.1280 KB | 2 KB | 0.1280 KB | 0.1280 KB | 128 KB | 0.1280 KB | ||
| ROM | 0.1280 KB | 2 KB | 128 KB | ||||||
| ROM Type | EEPROM; EEPROM | Flash | Flash; FLASH | Flash; FLASH |