RS Components, Ltd. Datasheets for Signal Converters
Signal converters contain inputs for one type of signal and outputs of another. Features can also include filtering and amplification or attenuation.
Signal Converters: Learn more
| Product Name | Notes |
|---|---|
| 1.5A Switching Regulator | |
| 1MHz 1.5A Step-Down POWERWISE Reg LM3100 | |
| 3A Step Dn Adj Sw Volt Reg TS2596CM5 RN | |
| 3A, 40Vin, Buck Sw Reg, LM2576T-005G | |
| 3A, Buck Sw. Reg, LM2576T-ADJG | |
| 4MHz Voltage to Frequency Converter | |
| DC-DC Conv, Buck Wide Vin 1A TPS5410D | |
| FDC2214QRGHTQ1, Sensor Interface Auto | |
| Frequency - Voltage Converter LM2907M-8 | |
| Frequency - Voltage Converter LM2907N-8 | |
| Frequency - Voltage Converter LM2907N | |
| Frequency - Voltage Converter LM2917N | |
| Frequency to Voltage Converter,SOIC8 | |
| LM2917N-8/NOPB, Volt Freq Converter | |
| SIMPLE SWITCHER 0.5A Reg LM2574HVM-5.0 | |
| SIMPLE SWITCHER 0.5A Reg LM2574HVM-ADJ | |
| SIMPLE SWITCHER 0.5A Reg LM2574M-ADJ | |
| SIMPLE SWITCHER 0.5A Reg LM2594M-12 | |
| SIMPLE SWITCHER 1A Reg LM2575HVT-ADJ/LF3 | |
| SIMPLE SWITCHER 3A Reg LM2576HVS-5.0 | |
| SIMPLE SWITCHER 3A Reg LM2576HVS-ADJ | |
| SIMPLE SWITCHER® 1A 5V Voltage Regulator | |
| Switching Reg,1A,4.4-36Vin,SO8 ,L5970D | |
| Switching Reg,2.5A,4-36Vin,HSO P8 | |
| Switching Reg,2A,4.4-36Vin,SO8 ,L5972D | |
| Switching Regulator 42V 0.5A LM25574MT | |
| Switching Regulator 42V 3A LM25576MH | |
| Switching Regulator 75V 1.5A LM5575MH | |
| Switching Regulator 75V 3A LM5576MH | |
| Switching Regulator,6A,Adj PTN78020WAD | |
| V/F Converter | |
| Volt to Freq/Freq to Volt Conv 100KHz | |
| Voltage-frequency converter,ADVFC32KN | |
| Voltage-frequency converter,LM331N DIP8 | |
| Voltage-frequency converter,TC9400CPD | |
| Voltage-to-Frequency Conv. 100KHz PDIP8 |