RS Components, Ltd. Datasheets for Thread Gages
Thread gages are dimensional instruments for measuring and/or verifying thread size, pitch or other parameters.
Thread Gages: Learn more
| Product Name | Notes |
|---|---|
| 28 Blades Thread Gauge with Lockable | |
| 28 Blades Thread Pitch Gauge Metric | |
| JAUGE DE FILETAGE PAS ISO | |
| JAUGE DE FILETAGE PAS METRIQUE | |
| JAUGE DE FILETAGE PAS WHITWORTH | |
| Metric ISO screw pitch gauge | |
| Moore & Wright 806 Thread Pitch Gauge | |
| Radius Gauge Ring 16 piece 5.5 - 13mm | |
| Radius Gauge Ring 16 piece 9/32"-33/64" | |
| Radius Gauge Ring 18 piece 0.75-5mm | |
| Radius Gauge Sleeve 16 piece 5.5-13mm | |
| Radius Gauge Sleeve 16 piece 9/32-33/64" | |
| RS PRO 52-472-820 Thread Pitch Gauge | |
| Screw Gauge, 4-62/0.25-6.0mm, 52 blades | |
| Screw Pitch Gauge Imperial 28 pieces | |
| Screw Pitch Gauge Imperial 30 pieces | |
| Screw Pitch Gauge Metric 22 pieces | |
| Screw Pitch Gauge Metric 30 pieces | |
| Screw Pitch Gauge Metric/Imp 49 pces | |
| Thread gauge w/lockable blade,in/mm | |
| THREAD GAUGE, WHITW./METR. | |
| Unified screw pitch gauge | |
| US & Metric Thread Measuring Set with Wi |