Microchip Technology, Inc. Microcontrollers ATMEGA1280V-8CU

Description
AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 128KB (64K x 16) FLASH 100-CBGA (9x9)
Request a Quote Datasheet
Description
AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 128KB (64K x 16) FLASH 100-CBGA (9x9)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ATMEGA1280V-8CU-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATMEGA1280V-8CU-ND
Microcontrollers ATMEGA1280V-8CU-ND
AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 128KB (64K x 16) FLASH 100-CBGA (9x9)

AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 128KB (64K x 16) FLASH 100-CBGA (9x9)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - ATMEGA1280V-8CU - 769201-ATMEGA1280V-8CU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATMEGA1280V-8CU
769201-ATMEGA1280V-8CU
Embedded - Embedded - Microcontrollers - ATMEGA1280V-8CU 769201-ATMEGA1280V-8CU
Manufacturer: Microchip Technology Win Source Part Number: 769201-ATMEGA1280V-8 CU Series: AVR ATmega Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: AVR Speed: 8MHz Package: 100-TFBGA Core Size: 8-Bit Connectivity: EBI/EMI, I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 86 Program Memory Size: 128KB (64K x 16) Program Memory Type: FLASH EEPROM Size: 4K x 8 RAM Size: 8K x 8 Data Converters: A/D 16x10b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 5.5 V Family Name: ATmega1280V Categories: Integrated Circuits (ICs) Manufacturer Package: 100-CBGA (9x9) Alternative Parts (Cross-Reference): ATmega1280V-8AU; ATmega1280V-8CUR; Introduction Date: December 14, 2004 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 769201-ATMEGA1280V-8CU
Series: AVR ATmega
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: AVR
Speed: 8MHz
Package: 100-TFBGA
Core Size: 8-Bit
Connectivity: EBI/EMI, I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 86
Program Memory Size: 128KB (64K x 16)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
RAM Size: 8K x 8
Data Converters: A/D 16x10b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 5.5 V
Family Name: ATmega1280V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-CBGA (9x9)
Alternative Parts (Cross-Reference): ATmega1280V-8AU; ATmega1280V-8CUR;
Introduction Date: December 14, 2004
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
8-bit 8BIT 128KB Embedded Microcontroller MCU - 685-ATMEGA1280V-8CU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 128KB Embedded Microcontroller MCU
685-ATMEGA1280V-8CU
8-bit 8BIT 128KB Embedded Microcontroller MCU 685-ATMEGA1280V-8CU
IC MCU 8BIT 128KB FLASH 100CBGA Product overview: ATMEGA1280V-8CU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA1280V-8CU can be used for catalog matching and distributor lookup.

IC MCU 8BIT 128KB FLASH 100CBGA Product overview: ATMEGA1280V-8CU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA1280V-8CU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - ATMEGA1280V-8CU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATMEGA1280V-8CU
Microcontrollers ATMEGA1280V-8CU
AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 128KB (64K x 16) FLASH 100-CBGA (9x9)

AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 128KB (64K x 16) FLASH 100-CBGA (9x9)

Buy Now Datasheet
Microcontrollers - ATMEGA1280V-8CU - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATMEGA1280V-8CU
Microcontrollers ATMEGA1280V-8CU
IC MCU 8BIT 128KB FLASH 100CBGA

IC MCU 8BIT 128KB FLASH 100CBGA

Supplier's Site Datasheet
Microcontroller Mcu, 8 Bit, Atmega, 8Mhz, Pbga-100; Product Range Microchip - 68T2537 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Atmega, 8Mhz, Pbga-100; Product Range Microchip
68T2537
Microcontroller Mcu, 8 Bit, Atmega, 8Mhz, Pbga-100; Product Range Microchip 68T2537
MICROCONTROLLER MCU, 8 BIT, ATMEGA, 8MHZ, PBGA-100; Product Range:AVR ATmega Family ATmega256X Series Microcontrollers; CPU Speed:8MHz; Program Memory Size:128KB; RAM Memory Size:8KB; No. of Pins:100Pins; MCU Case Style:PBGA; MSL:- RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, ATMEGA, 8MHZ, PBGA-100; Product Range:AVR ATmega Family ATmega256X Series Microcontrollers; CPU Speed:8MHz; Program Memory Size:128KB; RAM Memory Size:8KB; No. of Pins:100Pins; MCU Case Style:PBGA; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ATMEGA1280V-8CU
8-bit Microcontrollers - MCU ATMEGA1280V-8CU
8-bit Microcontrollers - MCU AVR 128K FLASH 8K SRAM 4KB EE-8 MHZ

8-bit Microcontrollers - MCU AVR 128K FLASH 8K SRAM 4KB EE-8 MHZ

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATMEGA1280V-8CU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATMEGA1280V-8CU
Integrated Circuits (ICs) - Embedded - Microcontrollers ATMEGA1280V-8CU
IC MCU 8BIT 128KB FLASH 100CBGA

IC MCU 8BIT 128KB FLASH 100CBGA

Supplier's Site
Embedded - Microcontrollers - ATMEGA1280V-8CU - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATMEGA1280V-8CU
Embedded - Microcontrollers ATMEGA1280V-8CU
IC MCU 8BIT 128KB FLASH 100CBGA

IC MCU 8BIT 128KB FLASH 100CBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATMEGA1280V-8CU-ND 769201-ATMEGA1280V-8CU 685-ATMEGA1280V-8CU ATMEGA1280V-8CU ATMEGA1280V-8CU 68T2537 ATMEGA1280V-8CU ATMEGA1280V-8CU ATMEGA1280V-8CU
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - ATMEGA1280V-8CU 8-bit 8BIT 128KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Microcontroller Mcu, 8 Bit, Atmega, 8Mhz, Pbga-100; Product Range Microchip 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz
Bits Other; A/D 16x10b
RAM 8 KB 128 KB 8 KB 8 KB 8 KB 8 KB 8 KB
ROM 128 KB 4 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C505CA4RMCAFXUMA5 - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
2 suppliers
Microcontrollers - 296-AM2434BSDGHIALVRTR-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x12b
RAM 256 KB
View Details
3 suppliers
Microcontrollers - 1806847 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
Embedded - Microcontrollers - ACE8000M8X - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details