Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - ATMEGA16L-8MU ATMEGA16L-8MU

Description
Manufacturer: Microchip Technology Win Source Part Number: 010414-ATMEGA16L-8MU Packaging: Tray Core Processor: AVR Number of I/O: 32 Program Memory Size: 16KB (8K x 16) Program Memory Type: FLASH EEPROM Size: 512 x 8 Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-VQFN (7x7) Speed(Frequency): 8MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 1K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 010414-ATMEGA16L-8MU Packaging: Tray Core Processor: AVR Number of I/O: 32 Program Memory Size: 16KB (8K x 16) Program Memory Type: FLASH EEPROM Size: 512 x 8 Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-VQFN (7x7) Speed(Frequency): 8MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 1K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - ATMEGA16L-8MU - 010414-ATMEGA16L-8MU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATMEGA16L-8MU
010414-ATMEGA16L-8MU
Embedded - Embedded - Microcontrollers - ATMEGA16L-8MU 010414-ATMEGA16L-8MU
Manufacturer: Microchip Technology Win Source Part Number: 010414-ATMEGA16L-8MU Packaging: Tray Core Processor: AVR Number of I/O: 32 Program Memory Size: 16KB (8K x 16) Program Memory Type: FLASH EEPROM Size: 512 x 8 Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-VQFN (7x7) Speed(Frequency): 8MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 1K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 010414-ATMEGA16L-8MU
Packaging: Tray
Core Processor: AVR
Number of I/O: 32
Program Memory Size: 16KB (8K x 16)
Program Memory Type: FLASH
EEPROM Size: 512 x 8
Data Converters: A/D 8x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 44-VQFN (7x7)
Speed(Frequency): 8MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 1K x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - ATMEGA16L-8MU-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATMEGA16L-8MU-ND
Microcontrollers ATMEGA16L-8MU-ND
AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 16KB (8K x 16) FLASH 44-VQFN (7x7)

AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 16KB (8K x 16) FLASH 44-VQFN (7x7)

Buy Now Datasheet
8-bit 8BIT 16KB Embedded Microcontroller MCU - 685-ATMEGA16L-8MU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 16KB Embedded Microcontroller MCU
685-ATMEGA16L-8MU
8-bit 8BIT 16KB Embedded Microcontroller MCU 685-ATMEGA16L-8MU
IC MCU 8BIT 16KB FLASH 44VQFN Product overview: ATMEGA16L-8MU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA16L-8MU can be used for catalog matching and distributor lookup.

IC MCU 8BIT 16KB FLASH 44VQFN Product overview: ATMEGA16L-8MU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA16L-8MU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - ATMEGA16L-8MU - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATMEGA16L-8MU
Embedded - Microcontrollers ATMEGA16L-8MU
IC MCU 8BIT 16KB FLASH 44VQFN

IC MCU 8BIT 16KB FLASH 44VQFN

Supplier's Site Datasheet
Microcontrollers - ATMEGA16L-8MU - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATMEGA16L-8MU
Microcontrollers ATMEGA16L-8MU
IC MCU 8BIT 16KB FLASH 44VQFN

IC MCU 8BIT 16KB FLASH 44VQFN

Supplier's Site Datasheet
Microcontrollers - ATMEGA16L-8MU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATMEGA16L-8MU
Microcontrollers ATMEGA16L-8MU
AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 16KB (8K x 16) FLASH 44-VQFN (7x7)

AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 16KB (8K x 16) FLASH 44-VQFN (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATMEGA16L-8MU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATMEGA16L-8MU
Integrated Circuits (ICs) - Embedded - Microcontrollers ATMEGA16L-8MU
IC MCU 8BIT 16KB FLASH 44VQFN

IC MCU 8BIT 16KB FLASH 44VQFN

Supplier's Site
8-bit Microcontrollers - MCU 16kB Flash 0.5kB EEPROM 32 I/O Pins - 536-ATMEGA16L-8MU - Utmel Electronic Limited
Hong Kong, China
8-bit Microcontrollers - MCU 16kB Flash 0.5kB EEPROM 32 I/O Pins
536-ATMEGA16L-8MU
8-bit Microcontrollers - MCU 16kB Flash 0.5kB EEPROM 32 I/O Pins 536-ATMEGA16L-8MU
8-bit Microcontrollers - MCU 16kB Flash 0.5kB EEPROM 32 I/O Pins

8-bit Microcontrollers - MCU 16kB Flash 0.5kB EEPROM 32 I/O Pins

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ATMEGA16L-8MU
8-bit Microcontrollers - MCU ATMEGA16L-8MU
8-bit Microcontrollers - MCU 16kB Flash 0.5kB EEPROM 32 I/O Pins

8-bit Microcontrollers - MCU 16kB Flash 0.5kB EEPROM 32 I/O Pins

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 010414-ATMEGA16L-8MU ATMEGA16L-8MU-ND 685-ATMEGA16L-8MU ATMEGA16L-8MU ATMEGA16L-8MU ATMEGA16L-8MU ATMEGA16L-8MU 536-ATMEGA16L-8MU ATMEGA16L-8MU
Product Name Embedded - Embedded - Microcontrollers - ATMEGA16L-8MU Microcontrollers 8-bit 8BIT 16KB Embedded Microcontroller MCU Embedded - Microcontrollers Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU 16kB Flash 0.5kB EEPROM 32 I/O Pins 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit
Life Cycle Stage Active Active Active Active
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz
RAM 16 KB 1 KB 1 KB 1 KB 1 KB 1 KB 1 KB
ROM 512 KB 16 KB 0.5120 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC812BS - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428446 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164SL6RMCAKXUMA3 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers