Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - AT89C55WD-24JU AT89C55WD-24JU

Description
Manufacturer: Microchip Technology Win Source Part Number: 079045-AT89C55WD-24J U Packaging: Tube/Rail Core Processor: 8051 Number of I/O: 32 Program Memory Size: 20KB (20K x 8) Program Memory Type: FLASH Family Name: AT89C55 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-PLCC (16.59x16.59) Speed(Frequency): 24MHz Supply Voltage - Operating: 4.5 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 256 x 8 Alternative Parts (Cross-Reference): P89C51RB2HBA/00,512; P89C54BA,512; P89C51RB2BA; Introduction Date: October 09, 1996 ECCN: 3A991.a.2 Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 079045-AT89C55WD-24J U Packaging: Tube/Rail Core Processor: 8051 Number of I/O: 32 Program Memory Size: 20KB (20K x 8) Program Memory Type: FLASH Family Name: AT89C55 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-PLCC (16.59x16.59) Speed(Frequency): 24MHz Supply Voltage - Operating: 4.5 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 256 x 8 Alternative Parts (Cross-Reference): P89C51RB2HBA/00,512; P89C54BA,512; P89C51RB2BA; Introduction Date: October 09, 1996 ECCN: 3A991.a.2 Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - AT89C55WD-24JU - 079045-AT89C55WD-24JU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT89C55WD-24JU
079045-AT89C55WD-24JU
Embedded - Embedded - Microcontrollers - AT89C55WD-24JU 079045-AT89C55WD-24JU
Manufacturer: Microchip Technology Win Source Part Number: 079045-AT89C55WD-24J U Packaging: Tube/Rail Core Processor: 8051 Number of I/O: 32 Program Memory Size: 20KB (20K x 8) Program Memory Type: FLASH Family Name: AT89C55 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-PLCC (16.59x16.59) Speed(Frequency): 24MHz Supply Voltage - Operating: 4.5 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 256 x 8 Alternative Parts (Cross-Reference): P89C51RB2HBA/00,512; P89C54BA,512; P89C51RB2BA; Introduction Date: October 09, 1996 ECCN: 3A991.a.2 Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 079045-AT89C55WD-24JU
Packaging: Tube/Rail
Core Processor: 8051
Number of I/O: 32
Program Memory Size: 20KB (20K x 8)
Program Memory Type: FLASH
Family Name: AT89C55
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 44-PLCC (16.59x16.59)
Speed(Frequency): 24MHz
Supply Voltage - Operating: 4.5 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 256 x 8
Alternative Parts (Cross-Reference): P89C51RB2HBA/00,512; P89C54BA,512; P89C51RB2BA;
Introduction Date: October 09, 1996
ECCN: 3A991.a.2
Country of Origin: Thailand
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - AT89C55WD-24JU-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT89C55WD-24JU-ND
Microcontrollers AT89C55WD-24JU-ND
8051 89C Microcontroller IC 8-Bit 24MHz 20KB (20K x 8) FLASH 44-PLCC (16.6x16.6)

8051 89C Microcontroller IC 8-Bit 24MHz 20KB (20K x 8) FLASH 44-PLCC (16.6x16.6)

Buy Now Datasheet
Microcontrollers - 1276627 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1276627
Microcontrollers 1276627
Microcontroller 8051, 89C55, 20K FLASH

Microcontroller 8051, 89C55, 20K FLASH

Supplier's Site
Microcontrollers - 1276627P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1276627P
Microcontrollers 1276627P
Microcontroller 8051, 89C55, 20K FLASH

Microcontroller 8051, 89C55, 20K FLASH

Supplier's Site
8-bit 8BIT 20KB Embedded Microcontroller MCU - 685-AT89C55WD-24JU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 20KB Embedded Microcontroller MCU
685-AT89C55WD-24JU
8-bit 8BIT 20KB Embedded Microcontroller MCU 685-AT89C55WD-24JU
IC MCU 8BIT 20KB FLASH 44PLCC Product overview: AT89C55WD-24JU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 20KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 20KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89C55WD-24JU can be used for catalog matching and distributor lookup.

IC MCU 8BIT 20KB FLASH 44PLCC Product overview: AT89C55WD-24JU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 20KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 20KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89C55WD-24JU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
AT89C55WD-24JU
8-bit Microcontrollers - MCU AT89C55WD-24JU
8-bit Microcontrollers - MCU 20kB Flash 256B RAM 4.0V-6.0V

8-bit Microcontrollers - MCU 20kB Flash 256B RAM 4.0V-6.0V

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT89C55WD-24JU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT89C55WD-24JU
Integrated Circuits (ICs) - Embedded - Microcontrollers AT89C55WD-24JU
IC MCU 8BIT 20KB FLASH 44PLCC

IC MCU 8BIT 20KB FLASH 44PLCC

Supplier's Site
Microcontroller Mcu, 8 Bit, 8051, 24Mhz, Plcc-44; Product Range Microchip - 68T4961 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, 8051, 24Mhz, Plcc-44; Product Range Microchip
68T4961
Microcontroller Mcu, 8 Bit, 8051, 24Mhz, Plcc-44; Product Range Microchip 68T4961
MICROCONTROLLER MCU, 8 BIT, 8051, 24MHZ, PLCC-44; Product Range:8051 Family AT89C55 Series Microcontrollers; CPU Speed:24MHz; Program Memory Size:20KB; RAM Memory Size:256Byte; No. of Pins:44Pins; MCU Case Style:LCC; No. of Timers:3 RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, 8051, 24MHZ, PLCC-44; Product Range:8051 Family AT89C55 Series Microcontrollers; CPU Speed:24MHz; Program Memory Size:20KB; RAM Memory Size:256Byte; No. of Pins:44Pins; MCU Case Style:LCC; No. of Timers:3 RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - AT89C55WD-24JU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT89C55WD-24JU
Microcontrollers AT89C55WD-24JU
8051 89C Microcontroller IC 8-Bit 24MHz 20KB (20K x 8) FLASH 44-PLCC (16.6x16.6)

8051 89C Microcontroller IC 8-Bit 24MHz 20KB (20K x 8) FLASH 44-PLCC (16.6x16.6)

Buy Now Datasheet
Microcontrollers - AT89C55WD-24JU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT89C55WD-24JU
Microcontrollers AT89C55WD-24JU
8051 89C Microcontroller IC 8-Bit 24MHz 20KB (20K x 8) FLASH 44-PLCC (16.6x16.6)

8051 89C Microcontroller IC 8-Bit 24MHz 20KB (20K x 8) FLASH 44-PLCC (16.6x16.6)

Buy Now Datasheet
Embedded - Microcontrollers - AT89C55WD-24JU - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT89C55WD-24JU
Embedded - Microcontrollers AT89C55WD-24JU
IC MCU 8BIT 20KB FLASH 44PLCC

IC MCU 8BIT 20KB FLASH 44PLCC

Supplier's Site Datasheet
Microcontrollers - AT89C55WD-24JU - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
AT89C55WD-24JU
Microcontrollers AT89C55WD-24JU
IC MCU 8BIT 20KB FLASH 44PLCC

IC MCU 8BIT 20KB FLASH 44PLCC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 079045-AT89C55WD-24JU AT89C55WD-24JU-ND 1276627 1276627P 685-AT89C55WD-24JU AT89C55WD-24JU AT89C55WD-24JU 68T4961 AT89C55WD-24JU AT89C55WD-24JU AT89C55WD-24JU
Product Name Embedded - Embedded - Microcontrollers - AT89C55WD-24JU Microcontrollers Microcontrollers Microcontrollers 8-bit 8BIT 20KB Embedded Microcontroller MCU 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontroller Mcu, 8 Bit, 8051, 24Mhz, Plcc-44; Product Range Microchip Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8bit 8 Bit; 8bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Life Cycle Stage Active Active Active
Clock Speed 24 MHz 24 MHz 24 MHz 24 MHz 24 MHz 24 MHz 24 MHz
RAM 20 KB 0.2560 KB 0.2560 KB 256 KB 0.2560 KB 0.2560 KB 0.2560 KB
ROM Type Flash; FLASH Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1310F64RGZR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.8 to 1.8 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Embedded - Embedded - Microcontrollers - ADUC845BCP62-3 - 911046-ADUC845BCP62-3 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
RAM 62 KB
View Details
3 suppliers
Microcontrollers - 428481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
 - C167SRLMHABXQLA2 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; PG-MQFP-144-11
View Details
3 suppliers