80C51 AT89C CAN Microcontroller IC 8-Bit 40MHz 64KB (64K x 8) FLASH 44-PLCC (16.6x16.6)
IC MCU 8BIT 64KB FLASH 44PLCC Product overview: AT89C51CC03UA-SLSUM from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89C51CC03UA-SL
Win Source Part Number: 1340086-AT89C51CC03U
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Series: AT89C CAN
Core Processor: 80C51
Speed: 40MHz
Package: Tube
Standard Package: 27
Core Size: 8-Bit
Connectivity: CANbus, UART/USART
Peripherals: POR, PWM, WDT
Number of I/O: 36
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
RAM Size: 2.25K x 8
Data Converters: A/D 8x10b
Oscillator Type: External
Mounting Type: Surface Mount
Package / Case: 44-LCC (J-Lead)
Supplier Device Package: 44-PLCC (16.6x16.6)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: 3A991A2
Fake Threat In the Open Market: 31 pct.
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 3V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Base Product Number: AT89C51
MCU, 8BIT, 8051, 60MHZ, PLCC-44; Product Range:8051 Family AT89C51 Series Microcontrollers; CPU Speed:60MHz; Program Memory Size:64KB; RAM Memory Size:2.25KB; No. of Pins:44Pins; MCU Case Style:LCC; No. of I/O s:36I/O s RoHS Compliant: Yes
80C51 AT89C CAN Microcontroller IC 8-Bit 40MHz 64KB (64K x 8) FLASH 44-PLCC (16.6x16.6)
8-bit Microcontrollers - MCU CAN C51 64K FLASH UAR BOOT
IC MCU 8BIT 64KB FLASH 44PLCC
IC MCU 8BIT 64KB FLASH 44PLCC
IC MCU 8BIT 64KB FLASH 44PLCC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | AT89C51CC03UASLSUM-ND | 685-AT89C51CC03UA-SLSUM | 1340086-AT89C51CC03UA-SLSUM | 68T4892 | AT89C51CC03UA-SLSUM | AT89C51CC03UA-SLSUM | AT89C51CC03UA-SLSUM | AT89C51CC03UA-SLSUM | AT89C51CC03UA-SLSUM |
| Product Name | Microcontrollers | 8-bit 8BIT 64KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Mcu, 8Bit, 8051, 60Mhz, Plcc-44; Product Range Microchip | Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 40 MHz | 60 MHz | 40 MHz | 60 MHz | 40 MHz | 40 MHz | 40 MHz | ||
| Bits | Other; A/D 8x10b | ||||||||
| RAM | 2.25 KB | 2.25 KB | 64 KB | 2.25 KB | 2.25 KB | 2.25 KB | 2.25 KB | ||
| ROM | 64 KB | 2 KB | 2 KB |