RS Components, Ltd. Datasheets for Linear Actuators

Electric linear actuators have an output rod that provides linear motion via a motor driven ball screw, lead screw or ACME screw assembly. The actuator's load is attached to the end of a screw or rod and is often unsupported.
Linear Actuators: Learn more

Product Name Notes
Actuator (for HS1T series)
Actuator 12V 150N, 3.4mm/s, limit switch
Actuator 12V 150N, 3.4mm/s, potentiomete
Actuator 12V 25N, 34mm/s, potentiometer
Actuator 12V 40N, 14mm/s, limit switch
Actuator 12V 40N, 14mm/s, potentiometer
Actuator 12V, 10N, 25mm/s, 30mm stroke,
Actuator 12V, 10N, 25mm/s, 50mm stroke,
Actuator 12V, 12N, 12mm/s, 20mm stroke,
Actuator 12V, 17N, 10mm/s, 30mm stroke,
Actuator 12V, 36N, 4.5mm/s, 100mm stroke
Actuator 12V, 36N, 4.5mm/s, 30mm stroke,
Actuator 12V, 75N, 7mm/s, 50mm stroke, p
Actuator 12V, 75N, 7mm/s,50mm stroke, li
Actuator 6V, 10N, 19mm/s, limit switch
Actuator 6V, 12N, 8mm/s, RC
Actuator 6V, 17N, 10mm/s, limit switch
Actuator 6V, 20N, 8mm/s, 20mm stroke, p
Actuator 6V, 24N, 24mm/s, RC
Actuator 6V, 36N, 4.5mm/s, 30mm stroke,
Actuator 6V, 36N, 4.5mm/s, 50mm stroke,
Actuator 6V, 36N, 4.5mm/s, limit switch
Actuator 6V, 38N, 15mm/s, RC
Actuator 6V, 75N, 7mm/s, RC
Actuator 6V, 8N, 20mm/s, limit switch
Actuator w/Motor, 250mm, Screw Drive
Actuonix L12-30-210-6-R
Actuonix L12-50-210-6-S
Actuonix L12-50-50-6-S
Actuonix PQ12-100-6-R
Actuonix PQ12-100-6-S
Actuonix PQ12-63-6-S
Actuonix T16-100-22-12-S
CanStack Linear Actuator 12Vdc, 4 Wires
CanStack Linear Actuator 5Vdc, 4 Wires
CanStack Linear Actuator, 12Vdc, 6 Wires
CanStack Linear Actuator, 5Vdc, 4 Wires
DryLin ZLW Belt Drive, 1000mm long
EAMM-A-D40-60P axial kit
EAMM-A-L38-57A axial kit
EAMM-A-N48-60G axial kit
EAMM-A-S48-60P-G2 axial kit
EAMM-U-70-D40-60P-96 parallel kit
el.cylind. unit EPCS-BS-45-50-10P-A- ST-M
el.cylind. unit EPCS-BS-60-400-12P-A -ST
el.cylind. unit EPCS-BS-60-500-5P-A- ST-M
Electrak Linear Actuator , 12 Volt. Stro
Electrak Linear Actuator , 24 Volt. Stro
Electric Actuator, Series BD61, 24v DC 4
Electric Actuator, Series BD61, 24v DC 8
Electric Actuator, Series FD60, 24v DC 1
Electric Actuator, Series FD60, 24v DC 3
Electric Actuator, Series ID10, 24v DC 1
Electric Actuator, Series ID10, 24v DC 3
Electric Actuator, Series LD20, 12v DC 1
Electric Actuator, Series LD20, 12v DC 3
Electric Actuator, Series LD20, 24v DC 3
Electric Actuator, Series LD3, 12v DC 10
Electric Actuator, Series LD3, 12v DC 50
Electric Actuator, Series LD3, 24v DC 10
Electric Actuator, Series LD3, 24v DC 20
Electric Actuator, Series LD3, 24v DC 30
Electric Actuator, Series LD3, 24v DC 50
Electric Actuator, Series MD61, 24v DC 4
Electric Actuator, Series MD61, 24v DC 8
Electric Actuator, Series MD7, 24v DC 10
Electric Actuator, Series MD7, 24v DC 20
Electric Actuator, Series MD7, 24v DC 30
Electric Actuator, Series MD82, 24v DC 3
Electric Cylinder, LZ3 200mm 6m lead
Electric Cylinder, LZ3 50mm 6m lead
ELFC-KF-60-1000 Guide axis
ELGC-TB-KF-80-1000 Toothed belt axis
ELGS-BS-KF-45-300-10 P-ST-M-H1-PLK-AA spi
EPCC-BS-60-150-5P-A Electric cylinder
ESBF-BS-32-100-10P electric cylinder
ESBF-BS-32-200-10P electric cylinder
ESBF-BS-32-400-10P electric cylinder
ESBF-BS-40-200-10P electric cylinder
ESBF-BS-50-100-10P electric cylinder
Ewellix Makers in Motion
Flange for: Misubishi HG-KR13(B) (100W),
Linear Actuator 102mm Stroke, 300N, 24v
Linear Actuator 102mm Stroke, 500N, 24v
Linear actuator 300mm 12VDC
Linear actuator 300mm 24VDC
Linear Actuator 305mm Stroke, 500N, 24v
Linear Actuator CAHB-10 stroke 100mm 12v
Linear Actuator CAHB-10 stroke 100mm 24v
Linear Actuator CAHB-10 stroke 300mm 12v
Linear Actuator CAHB-10 stroke 300mm 24v
Linear Actuator CAHB-10 stroke 50mm 12v
Linear Actuator CAHB-10 stroke 50mm 24v
Linear Axis SMS-050-P10-400
Linear Axis SMS-050-P10-600
Linear DC Actuator, 80mm Stroke, 3.6N
Linear movement actuator,5.6V 7.5deg
Micro Linear Actuator 175N 100mm 4mm/s
Micro Linear Actuator 175N 140mm 4mm/s
Micro Linear Actuator 23N 10mm 6mm/s
Micro Linear Actuator 23N 50mm 6mm/s
Micro Linear Actuator 27N 4mm/s Switch
Micro Linear Actuator 27N, 4mm/s, Pot
Micro Linear Actuator 45N 10mm 2.5mm/s
Micro Linear Actuator 45N 50mm 2.5mm/s
Micro Linear Actuator 50N 100mm 16mm/s
Micro Linear Actuator 50N 140mm 16mm/s
Micro Linear Actuator 7N, 12mm/s, Pot
Mounting Kit for SIPART PS2
N type linear actuator,28.1N 12Vdc
Poly V belt, 2V, pitch 75mm
Reversible movement actuator,230Vac
side drive for: Misubishi HG-KR053(B)(50
side drive for: Misubishi HG-KR13(B) (10
SIPART PS2 NAMUR Bracket
SKF CATR33 Electric Linear Actuator, 24v
STEPPER MOTOR ACTUATOR 100% DUTY 100MM S
STEPPER MOTOR ACTUATOR 100% DUTY 15MM ST
STEPPER MOTOR ACTUATOR 100% DUTY 30MM ST
STEPPER MOTOR ACTUATOR 100% DUTY 50MM ST
Stepper Motor Linear Actuator NEMA 08 M
Stepper Motor Linear Actuator NEMA 23 M
Stepper Motor Linear Actuator Rotating N
Stepper Motor Linear Actuator Rotating S
Thomson Linear MLA08A05-0039P0150-C 4-S01
Thomson Linear
Type N linear stepping actuator, 13.3N
Type N linear stepping actuator, 8.9N
Wiser_Actionneur plancher chauffant