Microchip Technology, Inc. Microcontrollers ATMEGA32M1-AU

Description
AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 32KB (16K x 16) FLASH 32-TQFP (7x7)
Request a Quote Datasheet
Description
AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 32KB (16K x 16) FLASH 32-TQFP (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ATMEGA32M1-AU-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATMEGA32M1-AU-ND
Microcontrollers ATMEGA32M1-AU-ND
AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 32KB (16K x 16) FLASH 32-TQFP (7x7)

AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 32KB (16K x 16) FLASH 32-TQFP (7x7)

Buy Now Datasheet
Microcontrollers - 1310286P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1310286P
Microcontrollers 1310286P
MCU 8-bit ATmega AVR RISC 32KB Flash

MCU 8-bit ATmega AVR RISC 32KB Flash

Supplier's Site
Embedded - Embedded - Microcontrollers - ATMEGA32M1-AU - 751950-ATMEGA32M1-AU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATMEGA32M1-AU
751950-ATMEGA32M1-AU
Embedded - Embedded - Microcontrollers - ATMEGA32M1-AU 751950-ATMEGA32M1-AU
Manufacturer: Microchip Technology Win Source Part Number: 751950-ATMEGA32M1-AU Packaging: Tray Mounting Style: SMD Core Processor: AVR Speed: 16MHz Connectivity: CANbus, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, Temp Sensor, WDT Program Memory Size: 32KB (16K x 16) Program Memory Type: FLASH EEPROM Size: 1K x 8 Data Converters: A/D 11x10b; D/A 1x10b Supply Voltage: 2.7V ~ 5.5V Categories: Integrated Circuits Supplier Device Package: 32-TQFP (7x7) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 32-TQFP Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Family Part Number: ATMEGA32M1 Manufacturer Pack Quantity: 250 MSL Level: 3 (168 Hours) Data Bus Width: 8-Bit Date RAM Size: 2K x 8

Manufacturer: Microchip Technology
Win Source Part Number: 751950-ATMEGA32M1-AU
Packaging: Tray
Mounting Style: SMD
Core Processor: AVR
Speed: 16MHz
Connectivity: CANbus, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, Temp Sensor, WDT
Program Memory Size: 32KB (16K x 16)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
Data Converters: A/D 11x10b; D/A 1x10b
Supply Voltage: 2.7V ~ 5.5V
Categories: Integrated Circuits
Supplier Device Package: 32-TQFP (7x7)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 32-TQFP
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Family Part Number: ATMEGA32M1
Manufacturer Pack Quantity: 250
MSL Level: 3 (168 Hours)
Data Bus Width: 8-Bit
Date RAM Size: 2K x 8

Buy Now
8-bit 8BIT 32KB Embedded Microcontroller MCU - 685-ATMEGA32M1-AU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 32KB Embedded Microcontroller MCU
685-ATMEGA32M1-AU
8-bit 8BIT 32KB Embedded Microcontroller MCU 685-ATMEGA32M1-AU
IC MCU 8BIT 32KB FLASH 32TQFP Product overview: ATMEGA32M1-AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA32M1-AU can be used for catalog matching and distributor lookup.

IC MCU 8BIT 32KB FLASH 32TQFP Product overview: ATMEGA32M1-AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA32M1-AU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - ATMEGA32M1-AU - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATMEGA32M1-AU
Embedded - Microcontrollers ATMEGA32M1-AU
IC MCU 8BIT 32KB FLASH 32TQFP

IC MCU 8BIT 32KB FLASH 32TQFP

Supplier's Site Datasheet
8-bit Microcontrollers - MCU - ATMEGA32M1-AU - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ATMEGA32M1-AU
8-bit Microcontrollers - MCU ATMEGA32M1-AU
8-bit Microcontrollers - MCU 32KB FLASH 1KB EE 2KB SRAM 20 MHz 5V

8-bit Microcontrollers - MCU 32KB FLASH 1KB EE 2KB SRAM 20 MHz 5V

Buy Now
Mcu, 8Bit, Atmega, 16Mhz, Tqfp-32; Product Range Microchip - 15AC6074 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, Atmega, 16Mhz, Tqfp-32; Product Range Microchip
15AC6074
Mcu, 8Bit, Atmega, 16Mhz, Tqfp-32; Product Range Microchip 15AC6074
MCU, 8BIT, ATMEGA, 16MHZ, TQFP-32; Product Range:AVR ATmega Family ATmega32 Series Microcontrollers; CPU Speed:16MHz; Program Memory Size:32KB; RAM Memory Size:2KB; No. of Pins:32Pins; MCU Case Style:TQFP; No. of I/O s:27I/O s; RoHS Compliant: Yes

MCU, 8BIT, ATMEGA, 16MHZ, TQFP-32; Product Range:AVR ATmega Family ATmega32 Series Microcontrollers; CPU Speed:16MHz; Program Memory Size:32KB; RAM Memory Size:2KB; No. of Pins:32Pins; MCU Case Style:TQFP; No. of I/O s:27I/O s; RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontroller Mcu, 8 Bit, Atmega, 16Mhz, Tqfp-32; Product Range Microchip - 68T2827 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Atmega, 16Mhz, Tqfp-32; Product Range Microchip
68T2827
Microcontroller Mcu, 8 Bit, Atmega, 16Mhz, Tqfp-32; Product Range Microchip 68T2827
MICROCONTROLLER MCU, 8 BIT, ATMEGA, 16MHZ, TQFP-32; Product Range:AVR ATmega Family ATmega32 Series Microcontrollers; CPU Speed:16MHz; Program Memory Size:32KB; RAM Memory Size:2KB; No. of Pins:32Pins; MCU Case Style:TQFP RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, ATMEGA, 16MHZ, TQFP-32; Product Range:AVR ATmega Family ATmega32 Series Microcontrollers; CPU Speed:16MHz; Program Memory Size:32KB; RAM Memory Size:2KB; No. of Pins:32Pins; MCU Case Style:TQFP RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATMEGA32M1-AU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATMEGA32M1-AU
Integrated Circuits (ICs) - Embedded - Microcontrollers ATMEGA32M1-AU
IC MCU 8BIT 32KB FLASH 32TQFP

IC MCU 8BIT 32KB FLASH 32TQFP

Supplier's Site
Microcontrollers - ATMEGA32M1-AU - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATMEGA32M1-AU
Microcontrollers ATMEGA32M1-AU
IC MCU 8BIT 32KB FLASH 32TQFP

IC MCU 8BIT 32KB FLASH 32TQFP

Supplier's Site Datasheet
Microcontrollers - ATMEGA32M1-AU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATMEGA32M1-AU
Microcontrollers ATMEGA32M1-AU
AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 32KB (16K x 16) FLASH 32-TQFP (7x7)

AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 32KB (16K x 16) FLASH 32-TQFP (7x7)

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATMEGA32M1-AU-ND 1310286P 751950-ATMEGA32M1-AU 685-ATMEGA32M1-AU ATMEGA32M1-AU ATMEGA32M1-AU 15AC6074 68T2827 ATMEGA32M1-AU ATMEGA32M1-AU ATMEGA32M1-AU
Product Name Microcontrollers Microcontrollers Embedded - Embedded - Microcontrollers - ATMEGA32M1-AU 8-bit 8BIT 32KB Embedded Microcontroller MCU Embedded - Microcontrollers 8-bit Microcontrollers - MCU Mcu, 8Bit, Atmega, 16Mhz, Tqfp-32; Product Range Microchip Microcontroller Mcu, 8 Bit, Atmega, 16Mhz, Tqfp-32; Product Range Microchip Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit; 8bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Bits Other; A/D 11x10b; D/A 1x10b
RAM 2 KB 32 KB 2 KB 2 KB 2 KB 2 KB 2 KB 2 KB
ROM 32 KB 1 KB
Unlock Full Specs
to access all available technical data

Similar Products

 - 520966230987 - Rochester Electronics
Infineon Technologies AG
View Details
Embedded - Microcontrollers - ADUC7034BCPZ-RL - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F128RSMT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers