RS Components, Ltd. Datasheets for DC Powered Pumps

DC powered pumps use direct current from motor, battery, or solar power to move liquids such as acids, chemicals, lubricants and oil, as well as water, wastewater, and potable water.
DC Powered Pumps: Learn more

Product Name Notes
Diaphragm pump, 12V, 3.8 lpm, 2.1 Bar
Panel Mount Peristaltic Dc Pump 150 rpm
Panel Mount Peristaltic Dc Pump 60 rpm
Verderflex 164.0001
Verderflex 164.0011
Verderflex AU EZ3R16 100 02
Verderflex AU R1560055 01
Verderflex AU R1560125 01
Verderflex AU R1560240 01
Verderflex AU R1580055 01
Verderflex AU R1580125 09
Verderflex AU R1580240 05
Verderflex AU R2550015 RS1
Verderflex AU R2550030 RS1
Verderflex AU R2550060 RS1
Verderflex AU R2550120 RS1
Verderflex M60 24vDC 150RPM 2RR 1.6VP Pu
Verderflex M60 24vDC 150RPM 2RR 3.2SI Pu
Verderflex M60 24vDC 150RPM 2RR 4.0SI Pu
Verderflex M60 24vDC 192RPM 2RR 4.0SI Pu
Verderflex M60 24vDC 192RPM 2RR 4.8SI Pu
W Robinson And Sons 7043 RS
Xylem Flojet RLFP122202D
Xylem Flojet RLFP222202D