RS Components, Ltd. Datasheets for Computers
Computers are programmable electronic devices that accept data, execute prerecorded instructions, perform mathematical and logical operations, and output results.
Computers: Learn more
| Product Name | Notes |
|---|---|
| Enjoy the freedom of being able to take your smartphone almost anywhere. An IP67 rating means the Samsung Galaxy S 4 Active is resistant to dust and moisture. The screen... | |
| High-performance, Ultra-Low Footprint PC, with wider range of connectivity options Full PC performance, including full 1080p HD graphics. Just 10 x 11 x 2.7cm. USES A MAXIMUM OF JUST 10W... | |
| High-performance, Ultra-Low Footprint PC Full PC performance, including full 1080p HD graphics. Just 10 x 11 x 2.7cm. USES A MAXIMUM OF JUST 10W OF POWER. Fully Ruggedised - No... | |
| The Bartec Agile X is an extremely slim-line, rugged and highly flexible industrial tablet PC for rough environments. Agile X Industrial Tablet PC has many international certifications and can be... | |
| The Boogie Board⢠LCD Writing Tablet is the tree-friendly, electronic alternative to memo pads, sticky notes, sketch books, dry erase boards and other writing/drawing mediums Erase your image with the... | |
| The fully rugged Panasonic Toughpad FZ-G1 tablet with Windows 10 Pro sets the new benchmark for outdoor viewable tablets making it ideal for field workforces. Highly mobile and lightweight Toughpad... | |
| The fully rugged Toughpad FZ-B2 sets the new benchmark for outdoor tablets making it ideal for field workforces in challenging environments. With its capacitive 5-finger multi-touch outdoor display and flexible... | |
| The fully rugged Toughpad FZ-M1 sets the new benchmark for outdoor tablets making it ideal for field workforces in challenging environments. With its capacitive 10-finger multi-touch outdoor display and flexible... | |
| The Panasonic Toughbook CF-53 is a semi-rugged laptop with a 14in. screen. Both the keyboard and the touchpad are sealed to protect against moisture, and the hinges are both dust... | |
| The Panasonic Toughpad FZ-E1 brings together the best of handheld, smartphone and Barcode reader functionality into a single rugged and hard working 5in. tablet. It is one of the first... | |
| The Toughpad FZ-X1 brings together the best of handheld, smartphone and Barcode reader functionality into a single rugged and hard working 5in. tablet. It is the ideal tool for mobile... | |
| The wireless Panasonic Toughbook CF-19 transforms from a fully-rugged maximum-performance notebook PC to a fully-rugged handwriting-friendly tablet PC. Take handwritten notes, mark and edit documents and draw diagrams. It even... |