Microcontroller AVR, 2KB FLASH, 128B EE
Microcontroller AVR, 2KB FLASH, 128B EE
AVR AVR® ATtiny, Functional Safety (FuSa) Microcontroller IC 8-Bit 20MHz 2KB (1K x 16) FLASH 8-PDIP
IC MCU 8BIT 2KB FLASH 8DIP Product overview: ATTINY25-20PU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 2KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATTINY25-20PU can be used for catalog matching and distributor lookup.
RISC Microcontroller, 8-Bit, FLASH, AVR RISC CPU, 20MHz, CMOS, PDIP8
IC MCU 8BIT 2KB FLASH 8DIP
IC MCU 8BIT 2KB FLASH 8DIP
MICROCONTROLLER MCU, 8 BIT, ATTINY, 20MHZ, DIP-8; Product Range:AVR ATtiny Family ATtiny25 Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:2KB; RAM Memory Size:128Byte; No. of Pins:8Pins; MCU Case Style:DIP; MSL:- RoHS Compliant: Yes
IC MCU 8BIT 2KB FLASH 8DIP
AVR AVR® ATtiny, Functional Safety (FuSa) Microcontroller IC 8-Bit 20MHz 2KB (1K x 16) FLASH 8-PDIP
8-bit Microcontrollers - MCU 2kB Flash 0.128kB EEPROM 6 I/O Pins
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1331606P | 1331606 | ATTINY25-20PU-ND | 685-ATTINY25-20PU | ATTINY25-20PU | ATTINY25-20PU | ATTINY25-20PU | 68T3598 | ATTINY25-20PU | ATTINY25-20PU | ATTINY25-20PU |
| Product Name | Microcontrollers | Microcontrollers | Microcontrollers | 8-bit 8BIT 2KB Embedded Microcontroller MCU | Embedded - Microcontrollers | Microcontrollers | Microcontroller Mcu, 8 Bit, Attiny, 20Mhz, Dip-8; Product Range Microchip | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | |
| Data Bus | 8 Bit; 8bit | 8 Bit; 8bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | |
| Package Type | CDIP; PDIP; Other; PDIP | CDIP; PDIP; Other; Pdip | CDIP; Other; "8-DIP (0.300"", 7.62mm)" | Other; Tube | CDIP; PDIP; Other; PDIP8 | CDIP; Other; 8-DIP (0.300", 7.62mm) | CDIP; Other; DIP | CDIP; Other; 8-DIP (0.300\", 7.62mm) | CDIP; Other; 8-DIP (0.300\", 7.62mm) | ||
| Pin Count | 8 | 8 | 8 | 8 | |||||||
| ROM | 2 KB | 2 KB | 0.1280 KB | ||||||||
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz |