Microchip Technology, Inc. Microcontrollers ATMEGA164PA-AU

Description
8 bit Microcontroller, AVR, 16KB FLASH
Request a Quote Datasheet
Description
8 bit Microcontroller, AVR, 16KB FLASH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 1278249 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1278249
Microcontrollers 1278249
8 bit Microcontroller, AVR, 16KB FLASH

8 bit Microcontroller, AVR, 16KB FLASH

Supplier's Site
Microcontrollers - 1278249P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1278249P
Microcontrollers 1278249P
8 bit Microcontroller, AVR, 16KB FLASH

8 bit Microcontroller, AVR, 16KB FLASH

Supplier's Site
Embedded - Embedded - Microcontrollers - ATMEGA164PA-AU - 141624-ATMEGA164PA-AU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATMEGA164PA-AU
141624-ATMEGA164PA-AU
Embedded - Embedded - Microcontrollers - ATMEGA164PA-AU 141624-ATMEGA164PA-AU
Manufacturer: Microchip Technology Win Source Part Number: 141624-ATMEGA164PA-A U Packaging: Tray Core Processor: AVR Number of I/O: 32 Program Memory Size: 16KB (8K x 16) Program Memory Type: FLASH EEPROM Size: 512 x 8 Data Converters: A/D 8x10b Family Name: ATMEGA164PA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-TQFP (10x10) Speed(Frequency): 20MHz Supply Voltage - Operating: 1.8 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 1K x 8 Alternative Parts (Cross-Reference): ATmega164PA-AUR; ATmega164PA-ANR ; ATmega164PA-AN; Introduction Date: September 16, 2008 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Computers & Computer Peripherals

Manufacturer: Microchip Technology
Win Source Part Number: 141624-ATMEGA164PA-AU
Packaging: Tray
Core Processor: AVR
Number of I/O: 32
Program Memory Size: 16KB (8K x 16)
Program Memory Type: FLASH
EEPROM Size: 512 x 8
Data Converters: A/D 8x10b
Family Name: ATMEGA164PA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 44-TQFP (10x10)
Speed(Frequency): 20MHz
Supply Voltage - Operating: 1.8 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 1K x 8
Alternative Parts (Cross-Reference): ATmega164PA-AUR; ATmega164PA-ANR ; ATmega164PA-AN;
Introduction Date: September 16, 2008
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Computers & Computer Peripherals

Buy Now Datasheet
Microcontrollers - ATMEGA164PA-AU-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATMEGA164PA-AU-ND
Microcontrollers ATMEGA164PA-AU-ND
AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 16KB (8K x 16) FLASH 44-TQFP (10x10)

AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 16KB (8K x 16) FLASH 44-TQFP (10x10)

Buy Now Datasheet
8-bit 8BIT 16KB Embedded Microcontroller MCU - 685-ATMEGA164PA-AU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 16KB Embedded Microcontroller MCU
685-ATMEGA164PA-AU
8-bit 8BIT 16KB Embedded Microcontroller MCU 685-ATMEGA164PA-AU
IC MCU 8BIT 16KB FLASH 44TQFP Product overview: ATMEGA164PA-AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA164PA-AU can be used for catalog matching and distributor lookup.

IC MCU 8BIT 16KB FLASH 44TQFP Product overview: ATMEGA164PA-AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA164PA-AU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - ATMEGA164PA-AU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATMEGA164PA-AU
Microcontrollers ATMEGA164PA-AU
AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 16KB (8K x 16) FLASH 44-TQFP (10x10)

AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 16KB (8K x 16) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Microcontrollers - ATMEGA164PA-AU - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATMEGA164PA-AU
Microcontrollers ATMEGA164PA-AU
IC MCU 8BIT 16KB FLASH 44TQFP

IC MCU 8BIT 16KB FLASH 44TQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - ATMEGA164PA-AU - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATMEGA164PA-AU
Embedded - Microcontrollers ATMEGA164PA-AU
IC MCU 8BIT 16KB FLASH 44TQFP

IC MCU 8BIT 16KB FLASH 44TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATMEGA164PA-AU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATMEGA164PA-AU
Integrated Circuits (ICs) - Embedded - Microcontrollers ATMEGA164PA-AU
IC MCU 8BIT 16KB FLASH 44TQFP

IC MCU 8BIT 16KB FLASH 44TQFP

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ATMEGA164PA-AU
8-bit Microcontrollers - MCU ATMEGA164PA-AU
8-bit Microcontrollers - MCU AVR 16KB 512B EE 20MHz 1KB SRAM 125c

8-bit Microcontrollers - MCU AVR 16KB 512B EE 20MHz 1KB SRAM 125c

Buy Now Datasheet
Mcu, 8Bit, Atmega, 20Mhz, Tqfp-44; Product Range Microchip - 15AC6056 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, Atmega, 20Mhz, Tqfp-44; Product Range Microchip
15AC6056
Mcu, 8Bit, Atmega, 20Mhz, Tqfp-44; Product Range Microchip 15AC6056
MCU, 8BIT, ATMEGA, 20MHZ, TQFP-44; Product Range:AVR ATmega Family ATmega16X Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:16KB; RAM Memory Size:1KB; No. of Pins:44Pins; MCU Case Style:TQFP; No. of I/O s:32I/O s; RoHS Compliant: Yes

MCU, 8BIT, ATMEGA, 20MHZ, TQFP-44; Product Range:AVR ATmega Family ATmega16X Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:16KB; RAM Memory Size:1KB; No. of Pins:44Pins; MCU Case Style:TQFP; No. of I/O s:32I/O s; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1278249 1278249P 141624-ATMEGA164PA-AU ATMEGA164PA-AU-ND 685-ATMEGA164PA-AU ATMEGA164PA-AU ATMEGA164PA-AU ATMEGA164PA-AU ATMEGA164PA-AU ATMEGA164PA-AU 15AC6056
Product Name Microcontrollers Microcontrollers Embedded - Embedded - Microcontrollers - ATMEGA164PA-AU Microcontrollers 8-bit 8BIT 16KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU Mcu, 8Bit, Atmega, 20Mhz, Tqfp-44; Product Range Microchip
Data Bus 8 Bit; 8bit 8 Bit; 8bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit
RAM 1 KB 16 KB 1 KB 1 KB 1 KB 1 KB 1 KB 1 KB
ROM 16 KB 512 KB 16 KB 0.5120 KB
Package Type QFP; TQFP; Other; Tqfp QFP; TQFP; Other; TQFP QFP; TQFP; Other; 44-TQFP (10x10) TQFP; Other; 44-TQFP Other; Tray QFP; TQFP; Other; 44-TQFP QFP; Other; 44-TQFP TQFP; Other; 44-TQFP TQFP; Other; TQFP
Pin Count 44 44 44 44 44
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C164CILMCAKNUMA2 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Active
Clock Speed 20 MHz
View Details
3 suppliers
Microcontrollers - 428472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
ARM Cortex-M 32-bit 1 GHz 128kB Embedded Microcontroller MCU - 879-CC1310F32RHBR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers