RS Components, Ltd. Datasheets for Test Points
Test points are electrical terminals that are used for testing electrical and electronic equipment.
Test Points: Learn more
| Product Name | Notes |
|---|---|
| 2.67 mm tab to connect Faston terminals. Facilitates mounting test accessories. Hole Diameter = 1.4mm | |
| 6 colours: red, black, green, white, yellow, blue. Compatible with TJ-2-P Colour = Black Current Rating = 5A Voltage Rating = 30V Insulated = Yes Body Material = Nylon | |
| 6 colours: red, black, green, white, yellow, blue. Compatible with TJ-2-P Colour = Blue Current Rating = 5A Voltage Rating = 30V Insulated = Yes Body Material = Nylon | |
| 6 colours: red, black, green, white, yellow, blue. Compatible with TJ-2-P Colour = Green Current Rating = 5A Voltage Rating = 30V Insulated = Yes Body Material = Nylon | |
| 6 colours: red, black, green, white, yellow, blue. Compatible with TJ-2-P Colour = White Current Rating = 5A Voltage Rating = 30V Insulated = Yes Body Material = Nylon | |
| 6 colours: red, black, green, white, yellow, blue. Compatible with TJ-2-P Colour = Yellow Current Rating = 5A Voltage Rating = 30V Insulated = Yes Body Material = Nylon | |
| Applications include terminal connections for data or power on plated through hole prototype boards and as a scope probe terminal on production boards. Spring design allows terminal to be inserted... | |
| Brought to you by Schutzinger, this Kelvin Quick Release Terminal features an easy to use spring catch connection, with a strong compression spring for reliable connection. With an M6 thread... | |
| Brought to you by Schutzinger, this quick release terminal post offers a quick and easy wire to panel connection, with a simple spring clamp action. The terminal post has an... | |
| Brought to you under the trusted RS Pro brand, these castellated terminal posts are ideal for test and measurement applications. Safety bungs are available to fit into the top part... | |
| Brought to you under the trusted RS Pro brand, this panel terminal post assembly accepts 4 mm unshrouded plugs in the top and 4 mm plugs or wire up to... | |
| Colour check terminal for surface-mounted printed circuit boards Colour = Black Insulated = Yes Body Material = Phosphor Bronze | |
| Colour check terminal for surface-mounted printed circuit boards Colour = Blue Insulated = Yes Body Material = Phosphor Bronze | |
| Colour check terminal for surface-mounted printed circuit boards Colour = Red Insulated = Yes Body Material = Phosphor Bronze | |
| Colour check terminal for surface-mounted printed circuit boards Colour = White Insulated = Yes Body Material = Phosphor Bronze | |
| Colour check terminal for surface-mounted printed circuit boards Colour = Yellow Insulated = Yes Body Material = Phosphor Bronze | |
| Connector,test,panel terminal,Black - Test Connectors - Terminal Posts | |
| Connector,test,panel terminal,Blue - Test Connectors - Terminal Posts | |
| Connector,test,panel terminal,Green - Test Connectors - Terminal Posts | |
| Connector,test,panel terminal,M3 - Test Connectors - Terminal Posts | |
| Connector,test,panel terminal,Red - Test Connectors - Terminal Posts | |
| Connector,test,panel terminal,White - Test Connectors - Terminal Posts | |
| Connector,test,panel terminal,Yellow - Test Connectors - Terminal Posts | |
| Double sided PCB terminal pin,1.0mm dia - Test Connectors - Terminal Posts | |
| Hirschmann Test and Measurement PKNI10 B, CAT I 4mm gold plated chassis mount test sockets with pole clamp-claw edge, captive-insulated head and insulating ring. Incorporates a 4mm socket and an... | |
| Ideal for extracting logic circuit signals. Through-hole installation possible Body Material = Brass | |
| INSULATOR TYPE 1 - Test Connectors - Terminal Posts | |
| Large insulated terminals that are ideal for high current (30A max.) power supplies and chargers. Moulded with Phenolic resin. Metal parts nickel-plated brass. Thread size: 0 BA. Max. panel thickness:... | |
| Oscilloprobe can be clipped from all directions. Can be colour-coded by signal line. Mountable at 2.54 mm pitch (SLC-33-G) Colour = Black Body Material = Phosphor Bronze | |
| Oscilloprobe can be clipped from all directions. Can be colour-coded by signal line. Mountable at 2.54 mm pitch (SLC-33-G) Colour = Brown Body Material = Phosphor Bronze | |
| Oscilloprobe can be clipped from all directions. Can be colour-coded by signal line. Mountable at 2.54 mm pitch (SLC-33-G) Colour = Orange Body Material = Phosphor Bronze | |
| Oscilloprobe can be clipped from all directions. Can be colour-coded by signal line. Mountable at 2.54 mm pitch (SLC-33-G) Colour = Red Body Material = Phosphor Bronze | |
| Oscilloprobe can be clipped from all directions. Can be colour-coded by signal line. Mountable at 2.54 mm pitch (SLC-33-G) Colour = White Body Material = Phosphor Bronze | |
| Oscilloprobe can be clipped from all directions. Can be colour-coded by signal line. Mountable at 2.54 mm pitch (SLC-33-G) Colour = Yellow Body Material = Phosphor Bronze | |
| Oscilloprobe can be clipped in any direction. Colour beads let you define signal lines by colour Colour = Black Insulated = Yes Body Material = Phosphor Bronze | |
| Oscilloprobe can be clipped in any direction. Colour beads let you define signal lines by colour Colour = Red Insulated = Yes Body Material = Phosphor Bronze | |
| Oscilloprobe can be clipped in any direction. Colour beads let you define signal lines by colour Colour = White Insulated = Yes Body Material = Phosphor Bronze | |
| Oscilloprobe can be clipped in any direction. Colour beads let you define signal lines by colour Colour = Yellow Insulated = Yes Body Material = Phosphor Bronze | |
| Oscilloprobe can be clipped in any direction. Easy colour-coding by signal line Colour = Black Body Material = Phosphor Bronze | |
| Oscilloprobe can be clipped in any direction. Easy colour-coding by signal line Colour = Orange Body Material = Phosphor Bronze | |
| Oscilloprobe can be clipped in any direction. Easy colour-coding by signal line Colour = Purple Body Material = Phosphor Bronze | |
| Oscilloprobe can be clipped in any direction. Easy colour-coding by signal line Colour = White Body Material = Phosphor Bronze | |
| Oscilloprobe can be clipped in any direction. Easy colour-coding by signal line Colour = Yellow Body Material = Phosphor Bronze | |
| Oscilloprobe can be clipped in any direction. Signal lines can be colour coded using coloured beads. Mountable at 2.54 mm pitch Colour = Black Insulated = Yes Body Material =... | |
| Oscilloprobe can be clipped in any direction. Signal lines can be colour coded using coloured beads. Mountable at 2.54 mm pitch Colour = Red Insulated = Yes Body Material =... | |
| Oscilloprobe can be clipped in any direction. Signal lines can be colour coded using coloured beads. Mountable at 2.54 mm pitch Colour = White Insulated = Yes Body Material =... | |
| Oscilloprobe can be clipped in any direction. Signal lines can be colour coded using coloured beads. Mountable at 2.54 mm pitch Colour = Yellow Insulated = Yes Body Material =... | |
| PCB Accessory,Chack Terminal - Test Connectors - Terminal Posts | |
| PCB Accessory,Check Terminal,SMT - Test Connectors - Terminal Posts | |
| PCB Accessory,Terminal,a djustment - Test Connectors - Terminal Posts | |
| PCB Accessory,Terminal,o scilloscope - Test Connectors - Terminal Posts | |
| PCB PLATED TERMINAL - Test Connectors - Terminal Posts | |
| PCB terminal pins Hole Diameter = 1.3mm Height Above Panel = 4.65mm | |
| PCB terminal pins Hole Diameter = 1mm Body Material = Phosphor Bronze Height Above Panel = 1.65mm | |
| PCB terminal pins Hole Diameter = 1mm Body Material = Phosphor Bronze Height Above Panel = 9mm | |
| PCB though hole mounting terminal pin with a diamter of 1mm and a length of 8.1mm. This PCB mount terminal pin features swaging for a secure mechanical retention and is... | |
| Phosphor bronze terminals solder tinned. Spring action prevents through hole damage and ensures a solid fit prior to soldering. Borosilicate sintered high temperature glass beads in 5 colours, ideal for... | |
| Plugs for making test points. Compact size for high-density mounting. Facilitate mounting test accessories. Hole Diameter = 1.19mm Body Material = Brass | |
| Plugs for making test points. Compact size for high-density mounting. Facilitate mounting test accessories. Hole Diameter = 1.27mm Body Material = Brass | |
| Safety quick-connect terminal for panel mounting. The strong (thumb pressure) button is depressed to insert the conductor that is then gripped upon release of the button. Contact material Nickel plated... | |
| Schutzinger 100A terminal post panel mount connectors with 4mm diameter test socket. The POL 102 series terminal post panel mount connectors are available in a range of colours, feature a... | |
| Schutzinger 200A terminal post panel mount connectors with 4mm diameter test socket. The POL 201 series terminal post panel mount connectors are available in a range of colours, feature a... | |
| Schutzinger 63A terminal post panel mount connectors with 4mm diameter test socket. The POL 631 series terminal post panel mount connectors are available in a range of colours, feature a... | |
| Single sided PCB terminal pin,1.0mm dia - Test Connectors - Terminal Posts | |
| Single sided PCB terminal pin,1.3mm dia - Test Connectors - Terminal Posts | |
| Stopwatch, timer, 12/24h clock, lap facility on count up, alarm calendar Count Direction = Up Power Source = Battery Colour/Finish = Silver Battery Size = C Depth = 70mm Height... | |
| Surface-mounting PCB check terminal. At 2 x 1.25, size is ideal for small device Body Material = Brass | |
| Terminal,Black - Test Connectors - Terminal Posts | |
| Terminal,Blue - Test Connectors - Terminal Posts | |
| Terminal,Green - Test Connectors - Terminal Posts | |
| Terminal,Metal - Test Connectors - Terminal Posts | |
| Terminal,Red - Test Connectors - Terminal Posts | |
| Terminal,White - Test Connectors - Terminal Posts | |
| Terminal,wirewrap - Test Connectors - Terminal Posts | |
| Terminal,Yellow - Test Connectors - Terminal Posts | |
| TEST PLATED TERMINAL - Test Connectors - Terminal Posts | |
| Test plugs for components. Available in 2 types. Body Material = Brass | |
| Test plugs for components. Body Material = Brass | |
| Test plugs for printed circuit boards. Body Material = Brass | |
| Test points for mounting an oscilloscope probe etc. The form of the contact allows it to be held onto the circuit for wave soldering. With the type 3, a measurement... | |
| These economical plugs are used for wrapping wiring on both sides of the board. Compatible hole diameters: - punched: 1 mm - drilled: 1.05 mm. Fit in holes measuring 0.94... | |
| This assembly is designed to act as a connection terminal on a printed circuit board (fixing an oscilloscope probe, etc.). The special shape of the spring means the terminal can... | |
| TIN PLATED TERMINAL - Test Connectors - Terminal Posts | |
| Turned PCB though hole mounting slotted turret terminal with a triple turret design. This PCB mount slotted turret terminal features swaging for a secure mechanical connection and is for use... | |
| Type B: used for mounting discreet components. On the component side, a 0.89 mm slot is provided to position the component wires before mounting. Hole Diameter = 1mm Body Material... |