RISC Microcontroller, 8-Bit, FLASH, AVR CPU, 20MHz, CMOS, PDIP14
AVR AVR® ATtiny Microcontroller IC 8-Bit 20MHz 2KB (1K x 16) FLASH 14-PDIP
IC MCU 8BIT 2KB FLASH 14DIP Product overview: ATTINY24A-PU from Atmel (Microchip Technology) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 2KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATTINY24A-PU can be used for catalog matching and distributor lookup.
Manufacturer: Atmel
Win Source Part Number: 1149627-ATTINY24A-PU
Manufacturer Homepage: www.atmel.com
Alternative Parts (Cross-Reference): ATTINY24A-SSUR;
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
MCU 8-Bit ATtiny AVR 2KB Flash PDIP14
MCU 8-Bit ATtiny AVR 2KB Flash PDIP14
AVR AVR® ATtiny Microcontroller IC 8-Bit 20MHz 2KB (1K x 16) FLASH 14-PDIP
8-bit Microcontrollers - MCU 20MHz, 1.8-5.5V Industrial Temp
IC MCU 8BIT 2KB FLASH 14DIP
IC MCU 8BIT 2KB FLASH 14DIP
| Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATTINY24A-PU | ATTINY24A-PU-ND | 685-ATTINY24A-PU | 1149627-ATTINY24A-PU | 1331599P | ATTINY24A-PU | ATTINY24A-PU | ATTINY24A-PU | ATTINY24A-PU |
| Product Name | Microcontrollers | 8-bit 8BIT 2KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - ATTINY24A-PU | Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | |
| Data Bus | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Life Cycle Stage | Active | Active | Active | ||||||
| ROM Type | Flash | Flash | Flash; FLASH | ||||||
| Package Type | CDIP; Other; DIP14 | CDIP; Other; "14-DIP (0.300"", 7.62mm)" | Other; Bulk | CDIP; PDIP; Other; PDIP | CDIP; Other; 14-DIP (0.300\", 7.62mm) | CDIP; Other; 14-DIP (0.300\", 7.62mm) | |||
| Clock Speed | 20 MHz | 20 MHz | 20 MHz |