Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - ATTINY13V-10MMU ATTINY13V-10MMU

Description
Manufacturer: Microchip Technology Win Source Part Number: 010472-ATTINY13V-10M MU Packaging: Reel - TR Core Processor: AVR Number of I/O: 6 Program Memory Size: 1KB (512 x 16) Program Memory Type: FLASH EEPROM Size: 64 x 8 Data Converters: A/D 4x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-MLP (3x3) Speed(Frequency): 10MHz Supply Voltage - Operating: 1.8 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 64 x 8 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 010472-ATTINY13V-10M MU Packaging: Reel - TR Core Processor: AVR Number of I/O: 6 Program Memory Size: 1KB (512 x 16) Program Memory Type: FLASH EEPROM Size: 64 x 8 Data Converters: A/D 4x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-MLP (3x3) Speed(Frequency): 10MHz Supply Voltage - Operating: 1.8 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 64 x 8 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - ATTINY13V-10MMU - 010472-ATTINY13V-10MMU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATTINY13V-10MMU
010472-ATTINY13V-10MMU
Embedded - Embedded - Microcontrollers - ATTINY13V-10MMU 010472-ATTINY13V-10MMU
Manufacturer: Microchip Technology Win Source Part Number: 010472-ATTINY13V-10M MU Packaging: Reel - TR Core Processor: AVR Number of I/O: 6 Program Memory Size: 1KB (512 x 16) Program Memory Type: FLASH EEPROM Size: 64 x 8 Data Converters: A/D 4x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-MLP (3x3) Speed(Frequency): 10MHz Supply Voltage - Operating: 1.8 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 64 x 8 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 010472-ATTINY13V-10MMU
Packaging: Reel - TR
Core Processor: AVR
Number of I/O: 6
Program Memory Size: 1KB (512 x 16)
Program Memory Type: FLASH
EEPROM Size: 64 x 8
Data Converters: A/D 4x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-MLP (3x3)
Speed(Frequency): 10MHz
Supply Voltage - Operating: 1.8 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 64 x 8
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
8-bit 8BIT 1KB Embedded Microcontroller MCU
685-ATTINY13V-10MMU
8-bit 8BIT 1KB Embedded Microcontroller MCU 685-ATTINY13V-10MMU
IC MCU 8BIT 1KB FLASH 10MLP Product overview: ATTINY13V-10MMU from Atmel (Microchip Technology) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATTINY13V-10MMU can be used for catalog matching and distributor lookup.

IC MCU 8BIT 1KB FLASH 10MLP Product overview: ATTINY13V-10MMU from Atmel (Microchip Technology) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATTINY13V-10MMU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - ATTINY13V-10MMU-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATTINY13V-10MMU-ND
Microcontrollers ATTINY13V-10MMU-ND
AVR AVR® ATtiny Microcontroller IC 8-Bit 10MHz 1KB (512 x 16) FLASH 10-MLP (3x3)

AVR AVR® ATtiny Microcontroller IC 8-Bit 10MHz 1KB (512 x 16) FLASH 10-MLP (3x3)

Buy Now Datasheet
 - ATTINY13V-10MMU - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 8-Bit, FLASH, AVR RISC CPU, 10MHz, CMOS, PDSO10

RISC Microcontroller, 8-Bit, FLASH, AVR RISC CPU, 10MHz, CMOS, PDSO10

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ATTINY13V-10MMU
8-bit Microcontrollers - MCU ATTINY13V-10MMU
8-bit Microcontrollers - MCU AVR 1KB, 64B EE 10MHz 64B SRAM

8-bit Microcontrollers - MCU AVR 1KB, 64B EE 10MHz 64B SRAM

Buy Now Datasheet
Microcontrollers - ATTINY13V-10MMU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATTINY13V-10MMU
Microcontrollers ATTINY13V-10MMU
AVR AVR® ATtiny Microcontroller IC 8-Bit 10MHz 1KB (512 x 16) FLASH 10-MLP (3x3)

AVR AVR® ATtiny Microcontroller IC 8-Bit 10MHz 1KB (512 x 16) FLASH 10-MLP (3x3)

Buy Now Datasheet
Microcontroller Mcu, 8 Bit, Attiny, 10Mhz, Mlf-8; Product Range Microchip - 68T3514 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Attiny, 10Mhz, Mlf-8; Product Range Microchip
68T3514
Microcontroller Mcu, 8 Bit, Attiny, 10Mhz, Mlf-8; Product Range Microchip 68T3514
MICROCONTROLLER MCU, 8 BIT, ATTINY, 10MHZ, MLF-8; Product Range:AVR ATtiny Family ATtiny13 Series Microcontrollers; CPU Speed:10MHz; Program Memory Size:1KB; RAM Memory Size:60Byte; No. of Pins:8Pins; MCU Case Style:MLF RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, ATTINY, 10MHZ, MLF-8; Product Range:AVR ATtiny Family ATtiny13 Series Microcontrollers; CPU Speed:10MHz; Program Memory Size:1KB; RAM Memory Size:60Byte; No. of Pins:8Pins; MCU Case Style:MLF RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATTINY13V-10MMU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATTINY13V-10MMU
Integrated Circuits (ICs) - Embedded - Microcontrollers ATTINY13V-10MMU
IC MCU 8BIT 1KB FLASH 10MLP

IC MCU 8BIT 1KB FLASH 10MLP

Supplier's Site
Embedded - Microcontrollers - ATTINY13V-10MMU - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATTINY13V-10MMU
Embedded - Microcontrollers ATTINY13V-10MMU
IC MCU 8BIT 1KB FLASH 10MLP

IC MCU 8BIT 1KB FLASH 10MLP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 010472-ATTINY13V-10MMU 685-ATTINY13V-10MMU ATTINY13V-10MMU-ND ATTINY13V-10MMU ATTINY13V-10MMU ATTINY13V-10MMU 68T3514 ATTINY13V-10MMU ATTINY13V-10MMU
Product Name Embedded - Embedded - Microcontrollers - ATTINY13V-10MMU 8-bit 8BIT 1KB Embedded Microcontroller MCU Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers Microcontroller Mcu, 8 Bit, Attiny, 10Mhz, Mlf-8; Product Range Microchip Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Life Cycle Stage Active Active Active Active
Clock Speed 10 MHz 10 MHz 10 MHz 10 MHz 10 MHz
RAM 1 KB 0.0640 KB 0.0640 KB 0.0640 KB 0.0600 KB 64 KB
ROM 64 KB 1 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - 73S1209F-44M/F/PD - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
CC430F6147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F6147IRGCT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA; LCD Driver
Bits 16 Bit
View Details
2 suppliers
Microcontrollers - 1769108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details