AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 16KB (8K x 16) FLASH 64-TQFP (14x14)
Manufacturer: Atmel
Win Source Part Number: 1149336-ATMEGA165PA-
Manufacturer Homepage: www.atmel.com
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
RISC Microcontroller, 8-Bit, FLASH, AVR RISC CPU, 16MHz, CMOS, PQFP64
IC MCU 8BIT 16KB FLASH 64TQFP Product overview: ATMEGA165PA-AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA165PA-AU can be used for catalog matching and distributor lookup.
MCU, 8BIT, ATMEGA, 16MHZ, TQFP-64; Product Range:AVR ATmega Family ATmega16X Series Microcontrollers; CPU Speed:16MHz; Program Memory Size:16KB; RAM Memory Size:1KB; No. of Pins:64Pins; MCU Case Style:TQFP; No. of I/O s:54I/O s; RoHS Compliant: Yes
AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 16KB (8K x 16) FLASH 64-TQFP (14x14)
AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 16KB (8K x 16) FLASH 64-TQFP (14x14)
8-bit Microcontrollers - MCU AVR 16KB FLASH 512B EE 1KB SRAM
IC MCU 8BIT 16KB FLASH 64TQFP
IC MCU 8BIT 16KB FLASH 64TQFP
| DigiKey | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATMEGA165PA-AU-ND | 1149336-ATMEGA165PA-AU | ATMEGA165PA-AU | 685-ATMEGA165PA-AU | 15AC6057 | ATMEGA165PA-AU | ATMEGA165PA-AU | ATMEGA165PA-AU | ATMEGA165PA-AU |
| Product Name | Microcontrollers | Embedded - Embedded - Microcontrollers - ATMEGA165PA-AU | 8-bit 8BIT 16KB Embedded Microcontroller MCU | Mcu, 8Bit, Atmega, 16Mhz, Tqfp-64; Product Range Microchip | Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers | |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 16 MHz | 16 MHz | 16 MHz | 16 MHz | 16 MHz | ||||
| Bits | Other; A/D 8x10b | ||||||||
| RAM | 1 KB | 1 KB | 1 KB | 1 KB | 1 KB | ||||
| ROM | 16 KB | 0.5120 KB |