Microchip Technology, Inc. Microcontrollers ATMEGA32U2-AU

Description
RISC Microcontroller, 8-Bit, FLASH, AVR RISC CPU, 16MHz, CMOS, PQFP32
Request a Quote Datasheet
Description
RISC Microcontroller, 8-Bit, FLASH, AVR RISC CPU, 16MHz, CMOS, PQFP32
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ATMEGA32U2-AU - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 8-Bit, FLASH, AVR RISC CPU, 16MHz, CMOS, PQFP32

RISC Microcontroller, 8-Bit, FLASH, AVR RISC CPU, 16MHz, CMOS, PQFP32

Supplier's Site Datasheet
Microcontrollers - 1310287 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1310287
Microcontrollers 1310287
MCU, AVR, 8-BIT, 32K Flash, USB, 32TQFP

MCU, AVR, 8-BIT, 32K Flash, USB, 32TQFP

Supplier's Site
Microcontrollers - 1310287P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1310287P
Microcontrollers 1310287P
MCU, AVR, 8-BIT, 32K Flash, USB, 32TQFP

MCU, AVR, 8-BIT, 32K Flash, USB, 32TQFP

Supplier's Site
Microcontrollers - ATMEGA32U2-AU-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATMEGA32U2-AU-ND
Microcontrollers ATMEGA32U2-AU-ND
AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 32KB (16K x 16) FLASH 32-TQFP (7x7)

AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 32KB (16K x 16) FLASH 32-TQFP (7x7)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - ATMEGA32U2-AU - 862359-ATMEGA32U2-AU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATMEGA32U2-AU
862359-ATMEGA32U2-AU
Embedded - Embedded - Microcontrollers - ATMEGA32U2-AU 862359-ATMEGA32U2-AU
Manufacturer: Microchip Technology Win Source Part Number: 862359-ATMEGA32U2-AU Series: AVR® ATmega Operating Temperature Range: -40°C ~ 85°C (TA) Features: AVR series Microcontroller IC 8-Bit 16MHz 32KB (16K x 16) FLASH 32-TQFP (7x7) Core Processor: AVR Speed: 16MHz Package: Tray Package: 32-TQFP Mounting: Surface Mount Core Size: 8-Bit Connectivity: SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 22 Program Memory Size: 32KB (16K x 16) Program Memory Type: FLASH EEPROM Size: 1K x 8 Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Family Name: ATMEGA32 Categories: Integrated Circuits (ICs) Case / Package: 32-TQFP (7x7) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 862359-ATMEGA32U2-AU
Series: AVR® ATmega
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: AVR series Microcontroller IC 8-Bit 16MHz 32KB (16K x 16) FLASH 32-TQFP (7x7)
Core Processor: AVR
Speed: 16MHz
Package: Tray
Package: 32-TQFP
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 22
Program Memory Size: 32KB (16K x 16)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
Oscillator Type: Internal
Supply Voltage: 2.7V ~ 5.5V
Family Name: ATMEGA32
Categories: Integrated Circuits (ICs)
Case / Package: 32-TQFP (7x7)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
8-bit 8BIT 32KB Embedded Microcontroller MCU - 685-ATMEGA32U2-AU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 32KB Embedded Microcontroller MCU
685-ATMEGA32U2-AU
8-bit 8BIT 32KB Embedded Microcontroller MCU 685-ATMEGA32U2-AU
IC MCU 8BIT 32KB FLASH 32TQFP Product overview: ATMEGA32U2-AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA32U2-AU can be used for catalog matching and distributor lookup.

IC MCU 8BIT 32KB FLASH 32TQFP Product overview: ATMEGA32U2-AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA32U2-AU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontroller Mcu, 8 Bit, Megaavr, 16Mhz, Tqfp-32; Product Range Microchip - 68T2834 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Megaavr, 16Mhz, Tqfp-32; Product Range Microchip
68T2834
Microcontroller Mcu, 8 Bit, Megaavr, 16Mhz, Tqfp-32; Product Range Microchip 68T2834
MICROCONTROLLER MCU, 8 BIT, MEGAAVR, 16MHZ, TQFP-32; Product Range:AVR ATmega Family ATmega32 Series Microcontrollers; Architecture:megaAVR ; MCU Core Size:8bit; Program Memory Size:32KB; RAM Memory Size:1KB; CPU Speed:16MHz RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, MEGAAVR, 16MHZ, TQFP-32; Product Range:AVR ATmega Family ATmega32 Series Microcontrollers; Architecture:megaAVR; MCU Core Size:8bit; Program Memory Size:32KB; RAM Memory Size:1KB; CPU Speed:16MHz RoHS Compliant: Yes

Supplier's Site Datasheet
8-bit Microcontrollers - MCU - ATMEGA32U2-AU - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ATMEGA32U2-AU
8-bit Microcontrollers - MCU ATMEGA32U2-AU
8-bit Microcontrollers - MCU USB 32K FLASH

8-bit Microcontrollers - MCU USB 32K FLASH

Buy Now Datasheet
Microcontrollers - ATMEGA32U2-AU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATMEGA32U2-AU
Microcontrollers ATMEGA32U2-AU
AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 32KB (16K x 16) FLASH 32-TQFP (7x7)

AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 32KB (16K x 16) FLASH 32-TQFP (7x7)

Buy Now Datasheet
Microcontrollers - ATMEGA32U2-AU - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATMEGA32U2-AU
Microcontrollers ATMEGA32U2-AU
IC MCU 8BIT 32KB FLASH 32TQFP

IC MCU 8BIT 32KB FLASH 32TQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - ATMEGA32U2-AU - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATMEGA32U2-AU
Embedded - Microcontrollers ATMEGA32U2-AU
IC MCU 8BIT 32KB FLASH 32TQFP

IC MCU 8BIT 32KB FLASH 32TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATMEGA32U2-AU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATMEGA32U2-AU
Integrated Circuits (ICs) - Embedded - Microcontrollers ATMEGA32U2-AU
IC MCU 8BIT 32KB FLASH 32TQFP

IC MCU 8BIT 32KB FLASH 32TQFP

Supplier's Site

Technical Specifications

  Rochester Electronics RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATMEGA32U2-AU 1310287 ATMEGA32U2-AU-ND 862359-ATMEGA32U2-AU 685-ATMEGA32U2-AU 68T2834 ATMEGA32U2-AU ATMEGA32U2-AU ATMEGA32U2-AU ATMEGA32U2-AU ATMEGA32U2-AU
Product Name Microcontrollers Microcontrollers Embedded - Embedded - Microcontrollers - ATMEGA32U2-AU 8-bit 8BIT 32KB Embedded Microcontroller MCU Microcontroller Mcu, 8 Bit, Megaavr, 16Mhz, Tqfp-32; Product Range Microchip 8-bit Microcontrollers - MCU Microcontrollers Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit; 8-Bit 8 Bit; 8bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit
Life Cycle Stage Active Active Active
ROM Type Flash Flash Flash; FLASH Flash; FLASH Flash; FLASH
Package Type QFP; TQFP; Other; TQFP32 QFP; TQFP; Other; TQFP TQFP; Other; 32-TQFP QFP; TQFP; Other; 32-TQFP (7x7) Other; Tray QFP; TQFP; Other; 32-TQFP QFP; Other; 32-TQFP TQFP; Other; 32-TQFP
Serial Interface USB SPI; UART; USART; USB SPI/USART/USB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - 73S1209F-44IM/F - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2211610 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details
 - COP8CBE9HVA7 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
Package Type Other; LCC44
View Details
3 suppliers