RS Components, Ltd. Datasheets for FireWire® Connectors
IEEE 1394 connectors are used to connect FireWire® devices such as host controllers, adapters, hard drives, hubs, repeaters, and card readers. FireWire, a registered trademark of Apple Computer, is a communications protocol for the transmission of data, video, and audio over a single cable at very high bit rates.
FireWire® Connectors: Learn more
| Product Name | Notes |
|---|---|
| 3M 7000007657 I/O Firewire Connector | |
| 3M 7000090489 I/O Firewire Connector | |
| Firewire 400 Straight-Wired-XLR Housing | |
| FT XLR FIREWIRE METAL | |
| Molex 53460-0639 Firewire Connector | |
| Molex 53462-0001 Firewire Connector | |
| Molex 53462-0629 Firewire Connector | |
| Molex 55445-1029 Firewire Connector | |
| USB Firewire Adapter for TC-NT |