IC MCU 8BIT 16KB FLASH 20VQFN Product overview: ATTINY1616-MNR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATTINY1616-MNR can be used for catalog matching and distributor lookup.
MCU AVR 8-Bit 16KB Prog VQFN-20
MCU AVR 8-Bit 16KB Prog VQFN-20
MCU AVR 8-Bit 16KB Prog VQFN-20
AVR tinyAVR™ 1, Functional Safety (FuSa) Microcontroller IC 8-Bit 20MHz 16KB (16K x 8) FLASH 20-VQFN (3x3)
AVR tinyAVR™ 1, Functional Safety (FuSa) Microcontroller IC 8-Bit 20MHz 16KB (16K x 8) FLASH 20-VQFN (3x3)
AVR tinyAVR™ 1, Functional Safety (FuSa) Microcontroller IC 8-Bit 20MHz 16KB (16K x 8) FLASH 20-VQFN (3x3)
Manufacturer: Microchip Technology
Win Source Part Number: 848033-ATTINY1616-MN
Series: tinyAVR™ 1, Functional Safety (FuSa)
Features: series Microcontroller IC
Package: Reel - TR
Number of I/O: 18
Family Name: ATTINY1616
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 6000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: ATTINY1616-MNRCT, ATTINY1616-MNRTR, ATTINY1616-MNRDKR
IC MCU 8BIT 16KB FLASH 20VQFN
IC MCU 8BIT 16KB FLASH 20VQFN
8-bit Microcontrollers - MCU 20MHZ QFN 85C GRN
IC MCU 8BIT 16KB FLASH 20VQFN
AVR tinyAVR™ 1, Functional Safety (FuSa) Microcontroller IC 8-Bit 20MHz 16KB (16K x 8) FLASH 20-VQFN (3x3)
16KB 1.8V~5.5V AVR 2KB 20MHz FLASH 18 QFN-20-EP(3x3) Microcontroller Units (MCUs/MPUs/SOCs) ROHS
MCU, 8BIT, AVR, 20MHZ, QFN-20; Product Range:AVR Microcontrollers; CPU Speed:20MHz; Program Memory Size:16KB; RAM Memory Size:2KB; No. of Pins:20Pins; MCU Case Style:QFN; No. of I/O s:18I/O s; Embedded Interface Type:I2C, SPI, USART;RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-ATTINY1616-MNR | 1449518 | 1449518P | ATTINY1616-MNRTR-ND | 848033-ATTINY1616-MNR | ATTINY1616-MNR | ATTINY1616-MNR | ATTINY1616-MNR | ATTINY1616-MNR | ATTINY1616-MNR | ATTINY1616-MNR | 02AJ9994 |
| Product Name | 8-bit 8BIT 16KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Microcontrollers | Embedded - Embedded - Microcontrollers - ATTINY1616-MNR | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers | Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) | Mcu, 8Bit, Avr, 20Mhz, Qfn-20; Product Range Microchip |
| Data Bus | 8 Bit | 8 Bit; 8bit | 8 Bit; 8bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | ||
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | ||||||
| RAM | 2 KB | 2.05 KB | 2 KB | 2 KB | 2 KB | 2 KB | 2 KB | 2 KB | ||||
| ROM | 0.2560 KB | 16 KB | 16 KB | 16 KB | ||||||||
| ROM Type | EEPROM; EEPROM | Flash | Flash; FLASH | Flash; FLASH | Flash |