RS Components, Ltd. Datasheets for Ejectors and Eductors
Ejectors and eductors have numerous uses in the plant such as lifting, pumping, mixing and agitation of liquids, granular solids and slurries.
Ejectors and Eductors: Learn more
| Product Name | Notes |
|---|---|
| 3-stage defuser system for high flow, low air consumption and energy saving. Free mount type mounting from three sides. Built-in one touch fittings - for easy piping. Built-in silencer and... | |
| A professional range of Process Diaphragm Pumps. All are compact have high capacity and also transfer and recover a wide variety of fluids. All models are highly reliable and excellent... | |
| Built in silencers. Compact and lightweight. Easy mounting to mobile units. Range of nozzle diameters. Integral push-in fittings. 5 - 60°C Temperature range. 7kgf/cm² Maximum Input air pressure Manufacturer Series... | |
| High flow and high vacuum variants. Integrated one touch fittings. Choice of two nozzle sizes. Lightweight. Standard copper free construction Manufacturer Series = ZU Nozzle Diameter = 0.5mm Maximum Vacuum... | |
| High flow and high vacuum variants. Integrated one touch fittings. Choice of two nozzle sizes. Lightweight. Standard copper free construction Manufacturer Series = ZU Nozzle Diameter = 0.7mm Maximum Vacuum... | |
| The ZK2 series vacuum unit from SMC has been developed for a market with an increasing demand for high performance and energy efficient vacuum technology. The one piece design combines... | |
| The ZM series is an all-in-one vacuum generator, complete with internal suction filter, exhaust silencer, supply and break valve, and vacuum switch. Its compact size makes it suitable for many... | |
| This vacuum ejector is compact and lightweight. Made from a composite resin construction. The body ported style is provided with mounting holes for securing the body. Built-in suction filter and... | |
| Vacuum Ejector, ECS-EC-15-NC-C-S-VE - Pneumatic Air Compressors, Boosters & Vacuum Pumps - Vacuum Ejectors |