Microchip Technology, Inc. Microcontrollers AT90CAN64-16AU

Description
AVR AVR® 90CAN Microcontroller IC 8-Bit 16MHz 64KB (64K x 8) FLASH 64-TQFP (14x14)
Request a Quote Datasheet
Description
AVR AVR® 90CAN Microcontroller IC 8-Bit 16MHz 64KB (64K x 8) FLASH 64-TQFP (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - AT90CAN64-16AU-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT90CAN64-16AU-ND
Microcontrollers AT90CAN64-16AU-ND
AVR AVR® 90CAN Microcontroller IC 8-Bit 16MHz 64KB (64K x 8) FLASH 64-TQFP (14x14)

AVR AVR® 90CAN Microcontroller IC 8-Bit 16MHz 64KB (64K x 8) FLASH 64-TQFP (14x14)

Buy Now Datasheet
 - AT90CAN64-16AU - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 8-Bit, FLASH, AVR RISC CPU, 16MHz, CMOS, PQFP64

RISC Microcontroller, 8-Bit, FLASH, AVR RISC CPU, 16MHz, CMOS, PQFP64

Supplier's Site Datasheet
Singapore, Singapore
8-bit 8BIT 64KB Embedded Microcontroller MCU
685-AT90CAN64-16AU
8-bit 8BIT 64KB Embedded Microcontroller MCU 685-AT90CAN64-16AU
IC MCU 8BIT 64KB FLASH 64TQFP Product overview: AT90CAN64-16AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT90CAN64-16AU can be used for catalog matching and distributor lookup.

IC MCU 8BIT 64KB FLASH 64TQFP Product overview: AT90CAN64-16AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT90CAN64-16AU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 1278159 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1278159
Microcontrollers 1278159
8 bit Microcontroller AVR 64K FLASH, CAN

8 bit Microcontroller AVR 64K FLASH, CAN

Supplier's Site
Microcontrollers - 1278159P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1278159P
Microcontrollers 1278159P
8 bit Microcontroller AVR 64K FLASH, CAN

8 bit Microcontroller AVR 64K FLASH, CAN

Supplier's Site
Embedded - Embedded - Microcontrollers - AT90CAN64-16AU - 1148870-AT90CAN64-16AU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT90CAN64-16AU
1148870-AT90CAN64-16AU
Embedded - Embedded - Microcontrollers - AT90CAN64-16AU 1148870-AT90CAN64-16AU
Manufacturer: Atmel Win Source Part Number: 1148870-AT90CAN64-16 AU Manufacturer Homepage: www.atmel.com Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Atmel
Win Source Part Number: 1148870-AT90CAN64-16AU
Manufacturer Homepage: www.atmel.com
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now
Microcontrollers - AT90CAN64-16AU - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
AT90CAN64-16AU
Microcontrollers AT90CAN64-16AU
IC MCU 8BIT 64KB FLASH 64TQFP

IC MCU 8BIT 64KB FLASH 64TQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - AT90CAN64-16AU - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT90CAN64-16AU
Embedded - Microcontrollers AT90CAN64-16AU
IC MCU 8BIT 64KB FLASH 64TQFP

IC MCU 8BIT 64KB FLASH 64TQFP

Supplier's Site Datasheet
Microcontrollers - AT90CAN64-16AU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT90CAN64-16AU
Microcontrollers AT90CAN64-16AU
AVR AVR® 90CAN Microcontroller IC 8-Bit 16MHz 64KB (64K x 8) FLASH 64-TQFP (14x14)

AVR AVR® 90CAN Microcontroller IC 8-Bit 16MHz 64KB (64K x 8) FLASH 64-TQFP (14x14)

Buy Now Datasheet
Microcontroller Mcu, 8 Bit, Avr, 16Mhz, Tqfp-64; Product Range Microchip - 68T5051 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Avr, 16Mhz, Tqfp-64; Product Range Microchip
68T5051
Microcontroller Mcu, 8 Bit, Avr, 16Mhz, Tqfp-64; Product Range Microchip 68T5051
MICROCONTROLLER MCU, 8 BIT, AVR, 16MHZ, TQFP-64; Product Range:8051 Family AT90CAN Series Microcontrollers; CPU Speed:16MHz; Program Memory Size:64KB; RAM Memory Size:4KB; No. of Pins:64Pins; MCU Case Style:TQFP; No. of I/O s:53I/O sRoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, AVR, 16MHZ, TQFP-64; Product Range:8051 Family AT90CAN Series Microcontrollers; CPU Speed:16MHz; Program Memory Size:64KB; RAM Memory Size:4KB; No. of Pins:64Pins; MCU Case Style:TQFP; No. of I/O s:53I/O sRoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
AT90CAN64-16AU
8-bit Microcontrollers - MCU AT90CAN64-16AU
8-bit Microcontrollers - MCU CAN AVR UC 64K FLASH SAMPLE

8-bit Microcontrollers - MCU CAN AVR UC 64K FLASH SAMPLE

Buy Now Datasheet

Technical Specifications

  DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number AT90CAN64-16AU-ND AT90CAN64-16AU 685-AT90CAN64-16AU 1278159 1278159P 1148870-AT90CAN64-16AU AT90CAN64-16AU AT90CAN64-16AU AT90CAN64-16AU 68T5051 AT90CAN64-16AU
Product Name Microcontrollers 8-bit 8BIT 64KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Embedded - Embedded - Microcontrollers - AT90CAN64-16AU Microcontrollers Embedded - Microcontrollers Microcontrollers Microcontroller Mcu, 8 Bit, Avr, 16Mhz, Tqfp-64; Product Range Microchip 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8bit 8 Bit; 8bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Bits Other; A/D 8x10b
RAM 4 KB 4 KB 4 KB 4 KB 4 KB 4 KB
ROM 64 KB 2 KB 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Embedded - Microcontrollers - ACE1502EMX - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
16-bit 16MHz 64KB 3KB Embedded Microcontroller MCU - 685-CR16MCS9VJE8/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
RAM 3 KB
Supply Voltage 5 volts
View Details
5 suppliers