Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - AT89S51-24JU AT89S51-24JU

Description
Manufacturer: Microchip Technology Win Source Part Number: 010341-AT89S51-24JU Packaging: Tube/Rail Core Processor: 8051 Number of I/O: 32 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH Family Name: AT89S51 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-PLCC (16.59x16.59) Speed(Frequency): 24MHz Supply Voltage - Operating: 4 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 128 x 8 Alternative Parts (Cross-Reference): IA8X44PLC44IR3; IA8X44PLC44I3; IA8X44-PLC44I-R-P03; LN80C51BH-1; Introduction Date: May 02, 1997 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 010341-AT89S51-24JU Packaging: Tube/Rail Core Processor: 8051 Number of I/O: 32 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH Family Name: AT89S51 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-PLCC (16.59x16.59) Speed(Frequency): 24MHz Supply Voltage - Operating: 4 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 128 x 8 Alternative Parts (Cross-Reference): IA8X44PLC44IR3; IA8X44PLC44I3; IA8X44-PLC44I-R-P03; LN80C51BH-1; Introduction Date: May 02, 1997 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - AT89S51-24JU - 010341-AT89S51-24JU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT89S51-24JU
010341-AT89S51-24JU
Embedded - Embedded - Microcontrollers - AT89S51-24JU 010341-AT89S51-24JU
Manufacturer: Microchip Technology Win Source Part Number: 010341-AT89S51-24JU Packaging: Tube/Rail Core Processor: 8051 Number of I/O: 32 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH Family Name: AT89S51 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-PLCC (16.59x16.59) Speed(Frequency): 24MHz Supply Voltage - Operating: 4 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 128 x 8 Alternative Parts (Cross-Reference): IA8X44PLC44IR3; IA8X44PLC44I3; IA8X44-PLC44I-R-P03; LN80C51BH-1; Introduction Date: May 02, 1997 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 010341-AT89S51-24JU
Packaging: Tube/Rail
Core Processor: 8051
Number of I/O: 32
Program Memory Size: 4KB (4K x 8)
Program Memory Type: FLASH
Family Name: AT89S51
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 44-PLCC (16.59x16.59)
Speed(Frequency): 24MHz
Supply Voltage - Operating: 4 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 128 x 8
Alternative Parts (Cross-Reference): IA8X44PLC44IR3; IA8X44PLC44I3; IA8X44-PLC44I-R-P03; LN80C51BH-1;
Introduction Date: May 02, 1997
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
8-bit 8BIT 4KB Embedded Microcontroller MCU - 685-AT89S51-24JU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 4KB Embedded Microcontroller MCU
685-AT89S51-24JU
8-bit 8BIT 4KB Embedded Microcontroller MCU 685-AT89S51-24JU
IC MCU 8BIT 4KB FLASH 44PLCC Product overview: AT89S51-24JU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89S51-24JU can be used for catalog matching and distributor lookup.

IC MCU 8BIT 4KB FLASH 44PLCC Product overview: AT89S51-24JU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89S51-24JU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - AT89S51-24JU-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT89S51-24JU-ND
Microcontrollers AT89S51-24JU-ND
8051 89S Microcontroller IC 8-Bit 24MHz 4KB (4K x 8) FLASH 44-PLCC (16.6x16.6)

8051 89S Microcontroller IC 8-Bit 24MHz 4KB (4K x 8) FLASH 44-PLCC (16.6x16.6)

Buy Now Datasheet
Microcontrollers - AT89S51-24JU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT89S51-24JU
Microcontrollers AT89S51-24JU
8051 89S Microcontroller IC 8-Bit 24MHz 4KB (4K x 8) FLASH 44-PLCC (16.6x16.6)

8051 89S Microcontroller IC 8-Bit 24MHz 4KB (4K x 8) FLASH 44-PLCC (16.6x16.6)

Buy Now Datasheet
Microcontrollers - AT89S51-24JU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT89S51-24JU
Microcontrollers AT89S51-24JU
8051 89S Microcontroller IC 8-Bit 24MHz 4KB (4K x 8) FLASH 44-PLCC (16.6x16.6)

8051 89S Microcontroller IC 8-Bit 24MHz 4KB (4K x 8) FLASH 44-PLCC (16.6x16.6)

Buy Now Datasheet
Microcontrollers - AT89S51-24JU - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
AT89S51-24JU
Microcontrollers AT89S51-24JU
IC MCU 8BIT 4KB FLASH 44PLCC

IC MCU 8BIT 4KB FLASH 44PLCC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT89S51-24JU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT89S51-24JU
Integrated Circuits (ICs) - Embedded - Microcontrollers AT89S51-24JU
IC MCU 8BIT 4KB FLASH 44PLCC

IC MCU 8BIT 4KB FLASH 44PLCC

Supplier's Site
Embedded - Microcontrollers - AT89S51-24JU - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT89S51-24JU
Embedded - Microcontrollers AT89S51-24JU
IC MCU 8BIT 4KB FLASH 44PLCC

IC MCU 8BIT 4KB FLASH 44PLCC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
AT89S51-24JU
8-bit Microcontrollers - MCU AT89S51-24JU
8-bit Microcontrollers - MCU 4kB Flash 128B RAM 33MHz 4.0V-5.5V

8-bit Microcontrollers - MCU 4kB Flash 128B RAM 33MHz 4.0V-5.5V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 010341-AT89S51-24JU 685-AT89S51-24JU AT89S51-24JU-ND AT89S51-24JU AT89S51-24JU AT89S51-24JU AT89S51-24JU AT89S51-24JU
Product Name Embedded - Embedded - Microcontrollers - AT89S51-24JU 8-bit 8BIT 4KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Life Cycle Stage Active Active Active
Clock Speed 24 MHz 24 MHz 24 MHz 24 MHz 24 MHz 24 MHz
RAM 4 KB 0.1280 KB 0.1280 KB 0.1280 KB 0.1280 KB 128 KB
ROM Type Flash; FLASH Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
 - 462791-0870 - Rochester Electronics
Infineon Technologies AG
View Details