RS Components, Ltd. Datasheets for Mounted Points
Mounted points are very small bonded abrasives or superabrasive wheels with a ball, point, cone, cylinder, or bullet shape. They are mounted on a pin or mandrel for portable die grinder and deburring applications.
Mounted Points: Learn more
| Product Name | Notes |
|---|---|
| For use with Bahco air grinders BP115 (754-1826), BP822 (754-1820) and BP822E (754-1909). Mounted point. 6 mm abrasive wheels. Supplied in blister packs of 2 Maximum Safe Speed = 24000rpm... | |
| For use with Bahco air grinders BP115 (754-1826), BP822 (754-1820) and BP822E (754-1909). Mounted point. 6 mm abrasive wheels. Supplied in blister packs of 2 Maximum Safe Speed = 25500rpm... | |
| For use with Bahco air grinders BP115 (754-1826), BP822 (754-1820) and BP822E (754-1909). Mounted point. 6 mm abrasive wheels. Supplied in blister packs of 2 Maximum Safe Speed = 34500rpm... | |
| For use with Bahco air grinders BP115 (754-1826), BP822 (754-1820) and BP822E (754-1909). Mounted point. 6 mm abrasive wheels. Supplied in blister packs of 2 Shaft Diameter = 6mm Number... | |
| Use for light burring and finishing. To remove paint and rust without removing the base material Maximum Speed at 13 mm Overhang = 20000rpm Shaft Diameter = 3.2mm Number in... |