Cornell Dubilier Datasheets for Capacitors

Capacitors are electronic components used for storing charge and energy. In their simplest form, capacitors consist of two conducting plates separated by an insulating material called the dielectric.
Capacitors: Learn more

Page: 1 10 20 23 24 25 26 27 28 29 30 31 32 33 34 35 40 50 60 70 80 90 100 117
Product Name Notes
ADD CONTENT
Also known as ultracapacitors, double-layer capacitors or electro-chemical double layer (EDLCs). Whatever you call them, CDE likely has what you need, offering a comprehensive range of capacitance values and voltages.
Axial 1
Power Film Ac Applications / Resonant Capacitors / Round Lc
Power Film Dc Applications / Dc Link Capacitors / Box
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
Radial 5
Radial Leaded
For New Design: Yes Capacitance: 4 µF Voltage DC: 1000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 500 ESR: 1.9 mΩ RMS Current: — Length: 58mm Height: 57.5mm...
For New Design: Yes Capacitance: 4 µF Voltage DC: 1000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 500 ESR: 2 mΩ RMS Current: — Length: 58mm Height: 57.5mm...
For New Design: Yes Capacitance: 4 µF Voltage DC: 1000V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 450 ESR: 2.8 mΩ RMS Current: — Length: 58mm Height: 50mm...
For New Design: Yes Capacitance: 4 µF Voltage DC: 1000V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 450 ESR: 3.5 mΩ RMS Current: — Length: 58mm Height: 50mm...
For New Design: Yes Capacitance: 4 µF Voltage DC: 100V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C ESR: 7 mΩ RMS Current: 11.5 A @ 85°C Length: 11.4mm Width:...
For New Design: Yes Capacitance: 4 µF Voltage DC: 100V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C ESR: 7 mΩ RMS Current: 11.5 A @ 85°C Length: 13.3mm Width:...
For New Design: Yes Capacitance: 4 µF Voltage DC: 1200V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 500 ESR: 2.5 mΩ RMS Current: — Length: 57.5mm Height: 50mm...
For New Design: Yes Capacitance: 4 µF Voltage DC: 1200V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 500 ESR: 2.6 mΩ RMS Current: — Length: 57.5mm Height: 50mm...
For New Design: Yes Capacitance: 4 µF Voltage DC: 700V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 200 ESR: 2.4 mΩ RMS Current: — Length: 58mm Height: 45mm...
For New Design: Yes Capacitance: 4 µF Voltage DC: 700V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 360 ESR: 2.4 mΩ RMS Current: — Length: 58mm Height: 45mm...
For New Design: Yes Capacitance: 4 µF Voltage DC: 700V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 360 ESR: 3.1 mΩ RMS Current: — Length: 58mm Height: 45mm...
For New Design: Yes Capacitance: 4 µF Voltage DC: 850V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 450 ESR: 1.9 mΩ RMS Current: — Length: 58mm Height: 50mm...
For New Design: Yes Capacitance: 4 µF Voltage DC: 850V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 450 ESR: 2 mΩ RMS Current: — Length: 58mm Height: 50mm...
For New Design: Yes Capacitance: 4 µF Voltage DC: 850V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 450 ESR: 2.6 mΩ RMS Current: — Length: 58mm Height: 50mm...
For New Design: Yes Capacitance: 4 µF Voltage DC: 850V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 360 ESR: 3.7 mΩ RMS Current: — Length: 58mm Height: 45mm...
For New Design: Yes Capacitance: 4 µF Voltage DC: 850V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 360 ESR: 4.3 mΩ RMS Current: — Length: 58mm Height: 45mm...

<< Prev Next >>