The Type 460M series consists of axial lead, round profile metallized polyester film capacitors designed for demanding applications. Capacitance ranges from 0.022 to 100.0 µF with standard tolerances of ±5% and ±10%. Rated voltages are specified from 40 to 200 VAC and 63 to 400 VDC, with operation allowed from -55°C to +85°C at full rated voltage, and up to +125°C with linear voltage derating to 50%. The capacitors feature a non-inductive wound construction using metallized polyester film with self-healing properties, encapsulated in flame-retardant polyester tape and epoxy meeting UL510 and UL94V-0 standards. Lead wires are tinned copper-clad steel or tinned copper in sizes from #18 to #24 AWG. Insulation resistance exceeds 10,000 MΩ at +25°C for capacitances below 1.0 µF. Dissipation factor is maximum 1.0% at 1 kHz and +25°C.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 460M5069R6 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper |