The Type 460M series comprises axial-lead, round-profile metallized polyester film capacitors for demanding applications, with a capacitance range of 0.022 to 100.0 µF and rated voltages from 63 to 1000 VDC. Units operate at full-rated voltage from -55°C to +85°C, with voltage de-rated linearly to 50% at +125°C. Capacitance tolerances are ±5% or ±10%, and dissipation factor is 1.0% maximum at 1 kHz and +25°C. Insulation resistance is 10,000 MΩ for capacitances under 1.0 µF at +25°C, and 10,000 MΩ-µF for higher values. The capacitors are non-inductively wound with a single-section design, encapsulated in flame-retardant polyester tape and epoxy meeting UL510 and UL94V-0 standards, and feature tinned copper or copper-clad steel leads. The part number 460M20591C corresponds to a variant in this series, indicating a compact form factor, 10 VDC rating, ±10% tolerance, and 1.0 µF capacitance.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 460M20591C |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper |