The Type 460M is an axial lead, metallized polyester film capacitor designed for demanding applications, featuring a non-inductive winding and self-healing dielectric properties. It operates at full-rated voltage from -55°C to +85°C, with voltage de-rating to 50% at +125°C. Capacitance ranges from 0.022 to 100.0 µF with ±5% or ±10% tolerances, and rated voltages include 63 to 1000 VDC and 40 to 200 VAC. The capacitor is wrapped in flame-retardant polyester tape and potted with flame-retardant epoxy meeting UL94V-0 specifications. Lead wires are tinned copper-clad steel or tinned copper, with diameters from 0.5 mm to 1.0 mm. Insulation resistance is 10,000 MΩ for capacitors under 1.0 µF at +25°C, decreasing to 1,000 MΩ at +85°C. The part number 460M25691C corresponds to the 460M series with a 250 VDC rating, 10 µF capacitance (106 = 10,000,000 pF), ±10% tolerance, and compact form factor, as defined by the series' ordering code structure.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 460M25691C |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper |