Cornell DubilierFilm Paper Film Capacitors405RSB850K2R
Description
For New Design: Yes
Capacitance: 4 µF
Voltage DC: 850V
Tolerance: -10%/+10%
Max Temp: 85°C
Min Temp: -40°C
dV/dt: 360
ESR: 4.3 mΩ
RMS Current: —
Length: 58mm
Height: 45mm
Thickness: 30mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 4 µF
Voltage DC: 850V
Tolerance: -10%/+10%
Max Temp: 85°C
Min Temp: -40°C
dV/dt: 360
ESR: 4.3 mΩ
RMS Current: —
Length: 58mm
Height: 45mm
Thickness: 30mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 405RSB850K2R is a radial lead, high-current, low-ESR film capacitor for power semiconductor circuits, rated for 850V DC and operating from -40°C to +85°C. It has a capacitance of 4 µF, a maximum dv/dt of 360 V/µs, and a typical ESR of 4.3 mΩ at 100 kHz and 25°C. The case measures 57.5 mm × 45 mm × 30 mm with 52.5 mm lead spacing, 1.2 mm lead diameter, and two radial leads. The dielectric is double metallized polypropylene with flame-retardant epoxy coating (UL94V-0) and lead-free copper leads. Insulation resistance exceeds 30 GΩ·µF at 25°C. The dissipation factor is 0.001 at 1 kHz. Capacitance drift is less than 0.5% after two years at 40°C with a temperature coefficient of -200 to +100 ppm/°C. Life expectancy is 30,000 hours at rated AC voltage, with a 150% AC surge voltage rating for 2 seconds. Failure rate is 300 per billion component hours.
Datasheet Summary Powered by GS/AI
The 405RSB850K2R is a radial lead, high-current, low-ESR film capacitor for power semiconductor circuits, rated for 850V DC and operating from -40°C to +85°C. It has a capacitance of 4 µF, a maximum dv/dt of 360 V/µs, and a typical ESR of 4.3 mΩ at 100 kHz and 25°C. The case measures 57.5 mm × 45 mm × 30 mm with 52.5 mm lead spacing, 1.2 mm lead diameter, and two radial leads. The dielectric is double metallized polypropylene with flame-retardant epoxy coating (UL94V-0) and lead-free copper leads. Insulation resistance exceeds 30 GΩ·µF at 25°C. The dissipation factor is 0.001 at 1 kHz. Capacitance drift is less than 0.5% after two years at 40°C with a temperature coefficient of -200 to +100 ppm/°C. Life expectancy is 30,000 hours at rated AC voltage, with a 150% AC surge voltage rating for 2 seconds. Failure rate is 300 per billion component hours.