The Type 461M is a metallized polyester film capacitor with axial leads and a pressed/oval profile, designed for demanding applications. It operates at full rated voltage from -55°C to +85°C, with voltage linearly de-rated to 50% of rated value at +125°C. Capacitance ranges from 0.027 to 100.0 µF, with standard tolerances of ±5% or ±10%. The dielectric is metallized polyester film in a non-inductive, single-section winding. Units are wrapped with flame-retardant polyester tape and potted in flame-retardant epoxy, meeting UL510 and UL94V-0 specifications. Tinned copper-clad steel leads are available in wire sizes from #24 AWG to #18 AWG. The part number 461M10591 indicates a 1.0 µF capacitor with a 100 VDC rating and ±10% tolerance, consistent with the series specifications.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 461M10591 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper |