The Type 401C aluminum electrolytic capacitor is designed for high-ripple current applications requiring low ESR and full performance at temperatures from -55 °C to 105 °C. The 401C254M7R5AF8 variant has a capacitance of 250,000 µF, a rated voltage of 7.5 Vdc, a maximum ESR of 8.4 mΩ at 120 Hz and 5.6 mΩ at 20 kHz, and a ripple current rating of 25.1 A at 120 Hz and 26.7 A at 20 kHz at 85 °C. It features a cylindrical case measuring 1 3/8 inches in diameter and 5 5/8 inches in length with a bare can terminal and no insulation. The part meets EIA IS-749 ripple life test requirements for 2,000 hours at 85 °C and includes Thermal-Pak™ extended cathode construction for improved heat dissipation in all mounting orientations.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 401C254M7R5AF8 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |