The Type 460M series consists of axial lead, round profile metallized polyester film capacitors designed for demanding applications with non-inductive winding. Capacitance ranges from 0.022 to 100.0 µF with tolerances of ±5% or ±10%, rated for 63 to 400 VDC and 40 to 200 VAC. Operation is rated from -55°C to +85°C at full voltage, with linear voltage derating to 50% at +125°C. Dissipation factor is 1.0% maximum at 1 kHz and +25°C. Insulation resistance is 10,000 MΩ for capacitances under 1.0 µF and 10,000 MΩ-µF for higher values at +25°C. The units are encapsulated with flame-retardant polyester tape and epoxy meeting UL510 and UL94V-0 standards. Tinned copper-clad steel or tinned copper leads are provided in sizes from #20 to #18 AWG. The dielectric is metallized polyester film with self-healing properties.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 460M2759R6 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper |