The Type 460M series consists of axial lead, round profile metallized polyester film capacitors designed for demanding applications, with capacitance values ranging from 0.022 to 100.0 µF and rated voltages from 40 to 400 VAC or 63 to 1000 VDC. Units operate at full-rated voltage from -55°C to +85°C and can be operated up to +125°C with voltage derated linearly to 50% at maximum temperature. The capacitors feature a non-inductive winding, self-healing dielectric, and are encapsulated with flame-retardant polyester tape and epoxy meeting UL94V-0. Insulation resistance is 10,000 MΩ for capacitances under 1.0 µF at +25°C, decreasing to 1,000 MΩ at +85°C. Dissipation factor is 1.0% maximum at 1 kHz and +25°C. Lead wires are tinned copper or copper-clad steel in sizes from #18 to #24 AWG.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 460M6859R6C |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper |