The 405PPA850KS is an axial lead, high dv/dt film capacitor designed for power electronics applications such as inverters, converters, and switching power supplies. It has a rated voltage of 850 VDC with a surge voltage of 1200 VDC and operates from -55°C to +85°C. The capacitor has a capacitance of 4.0 µF, a maximum RMS ripple current of 14 A at 70°C, and an ESR of 3.2 mΩ at 100 kHz. Its physical dimensions are 29.5 mm in diameter and 59 mm in length. The dielectric is polypropylene with double metallized film construction and epoxy resin coating meeting UL94V0. Self-inductance is less than 1 nH per mm of lead spacing, and insulation resistance exceeds 30,000 MΩ×µF. The part meets the specified life expectancy of 100,000 hours at VDC and 70°C, with a capacitance drift of less than 0.5% after two years at 40°C.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
4µF Film Capacitor 500V 850V Polypropylene (PP), Metallized Axial
Polypropylene Film Capacitors for Power Semiconductor Circuits|•Snubber Capacitor for Energy Conversion in Power semiconductor Circuits|•SMPS|•Indu
Polypropylene Film Capacitors for Snubber, IGBT & Power Semiconductor Power Circuits 4µF 850V
CAP FILM 4UF 10% 850VDC AXIAL
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 405PPA850KS | 405PPA850KS-ND | 405PPA850KS | 2002-405PPA850KS | 405PPA850KS |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -55 to 85 C (-67 to 185 F) | -40 to 85 C (-40 to 185 F) | -55 to 85 C (-67 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 4 microF | 4 microF | 4 microF | 4 microF | 4 microF |