The 461M series consists of axial lead, metallized polyester film capacitors with a capacitance range of 0.027 to 100.0 µF and DC voltage ratings from 63 to 1000 V. Units are pressed/oval profile, wrapped with flame-retardant polyester tape meeting UL510 specifications, and potted with flame-retardant epoxy meeting UL94V-0 requirements. Operating temperature ranges from -55°C to +85°C at full rated voltage, with derating to 50% of rated voltage at +125°C. Capacitance tolerances are ±5% or ±10%, with a dissipation factor of max 1.0% at 1 kHz and +25°C. Insulation resistance is 10,000 MΩ-µF for capacitances ≤1.0 µF and 1,000 MΩ-µF for >1.0 µF at +25°C. Lead wires are tinned copper-clad steel or tinned copper, with diameters from 0.020 to 0.040 inch (0.5 to 1.0 mm). The 461M1059R6 part number corresponds to a 10 µF capacitor with a 63 VDC rating, ±10% tolerance, and standard lead configuration.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 461M1059R6 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper |