The Type 460M is an axial lead, round-profile metallized polyester film capacitor with a capacitance range of 0.022 to 100.0 µF and rated voltages from 63 to 400 VDC or 40 to 200 VAC. It operates at full-rated voltage from -55°C to +85°C, with linear voltage de-rating to 50% at +125°C. Dissipation factor is 1.0% maximum at 1 kHz and +25°C. Insulation resistance is 10,000 MΩ for capacitances below 1.0 µF and 10,000 MΩ-µF for higher values at +25°C. The capacitor is non-inductively wound with metallized polyester film, encapsulated in flame-retardant polyester tape and epoxy meeting UL510 and UL94V-0. Leads are tinned copper-clad steel or tinned copper. The part number 460M39491C identifies a variant in this series with 400 VDC rating, ±10% tolerance, 0.39 µF capacitance, and compact form factor.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 460M39491C |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper |