The Type 401C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current applications in military and industrial environments, with operation from -55 °C to 105 °C. The 401C194M016EE8 variant has a capacitance of 190,000 µF, a rated voltage of 16 Vdc, and a case code EE measuring 1 3/4 inches in diameter by 5 1/8 inches in length. It has a maximum ESR of 7.3 mΩ at 120 Hz and 5.5 mΩ at 20 kHz, with a ripple current rating of 27.4 A at 25 °C and 30.4 A at 85 °C. The capacitor meets EIA IS-749 ripple life tests of 2,000 hours at 85 °C and has a shelf life of 500 hours at 105 °C. The extended cathode construction ensures consistent performance in all mounting orientations.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 401C194M016EE8 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |