The Type 401C aluminum electrolytic capacitor with part number 401C164M016BJ8 is a 160,000 µF, 16 Vdc component in a 2.00 in diameter by 3.625 in length case, designed for high-ripple current applications with low ESR. It has a rated ESR of 6.6 mΩ at 25 °C and 5.0 mΩ at 20 kHz, with a ripple current rating of 26.4 A at 25 °C and 28.8 A at 85 °C. It operates across a temperature range of -55 °C to +105 °C and meets EIA IS-749 ripple life requirements of 2,000 hours at 85 °C. The part features a bare can with straight leads and is qualified for military and industrial use in demanding power supply applications.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 401C164M016BJ8 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |