Manufacturer: Cornell Dubilier Electronics (CDE)
Category: Capacitors Film Capacitors
Series: Capstick® CS
Package: Tube
Product Status: Active
Capacitance: 4 µF
Operating Temperature: -55°C ~ 125°C
Mounting Type: Surface Mount
Package / Case: 6-SMD, Gull Wing
Size / Dimension: 0.500" L x 0.449" W (12.70mm x 11.40mm)
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
(Capstick ) Metallized Polymer Network 4µF 100V
CAP NETWORK 4UF 100V 6SMD
CAP FILM 4UF 10% 100VDC 6SMD
| Cornell Dubilier | Win Source Electronics | Richardson RFPD | New Yorker Electronics Co., Inc. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 405K100CS4G-FA | 405K100CS4G-FA | 2002-405K100CS4G-FA | 405K100CS4G-FA | 405K100CS4G-FA | |
| Product Name | Film Paper Film Capacitors | Capacitors Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor; Surface Mount | Chip Capacitor | |||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Paper | Polymer, Metallized | Polymer, Metallized | |||
| Capacitance Range | 4 microF | 4 microF | 4 microF | 4 microF | 4 microF | 4 microF |