The Type 401C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current applications in military and industrial systems requiring full performance from -55 °C to +105 °C. It features Thermal-Pak™ extended cathode construction for improved heat dissipation in all mounting orientations. The part 401C613M020AJ8 has a capacitance of 61,000 µF, a rated voltage of 20 Vdc, a case code of AJ, and dimensions of 1.375 inches in diameter and 3.75 inches in length. Its maximum ESR is 8.3 mΩ at 20 kHz and 13.1 mΩ at 120 Hz, with a ripple current rating of 19.0 A at 85 °C and 17.1 A at 25 °C. The unit complies with EIA IS-749 for ripple life testing at 85 °C and has a shelf life of 500 hours at 105 °C. Capacitance tolerance is ±20%.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 401C613M020AJ8 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |