860µF 250V Aluminum Electrolytic Capacitors Radial, Can 215mOhm @ 120Hz 4000 Hrs @ 105°C
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | 338-3902-ND |
| Product Name | Aluminum Electrolytic Capacitors |
| Applications | General Purpose |
| Features | Polarized |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |