Cornell Dubilier Film Paper Film Capacitors 405K100CB4G-FS

Description
For New Design: Yes Capacitance: 4 µF Voltage DC: 100V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C ESR: 7 mΩ RMS Current: 11.5 A @ 85°C Length: 13.3mm Width: 12.7mm Thickness: 8.89mm
Request a Quote
Description
For New Design: Yes Capacitance: 4 µF Voltage DC: 100V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C ESR: 7 mΩ RMS Current: 11.5 A @ 85°C Length: 13.3mm Width: 12.7mm Thickness: 8.89mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 405K100CB4G-FS is a surface-mount film capacitor for high-frequency switching power supplies, constructed with metallized polyester dielectric and gull-wing leads. It has a capacitance of 4.0 µF, a voltage rating of 100 Vdc, and a maximum ESR of 0.007 Ω at 500 kHz. The component measures 12.7 mm in width, 8.89 mm in thickness, and 13.3 mm in length. It supports reflow soldering up to 245 °C for 30 seconds and operates from -55 °C to +125 °C. The part is RoHS compliant, features a flat surface for pick-and-place assembly, and has a typical self-inductance of less than 4 nH. It meets the MIL-STD-202 vibration standard and undergoes a 1000-hour life test at 1.25× rated voltage and +85 °C.

Datasheet Summary
Powered by GS/AI

The 405K100CB4G-FS is a surface-mount film capacitor for high-frequency switching power supplies, constructed with metallized polyester dielectric and gull-wing leads. It has a capacitance of 4.0 µF, a voltage rating of 100 Vdc, and a maximum ESR of 0.007 Ω at 500 kHz. The component measures 12.7 mm in width, 8.89 mm in thickness, and 13.3 mm in length. It supports reflow soldering up to 245 °C for 30 seconds and operates from -55 °C to +125 °C. The part is RoHS compliant, features a flat surface for pick-and-place assembly, and has a typical self-inductance of less than 4 nH. It meets the MIL-STD-202 vibration standard and undergoes a 1000-hour life test at 1.25× rated voltage and +85 °C.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 405K100CB4G-FS - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
405K100CB4G-FS
Film Paper Film Capacitors 405K100CB4G-FS
For New Design: Yes Capacitance: 4 µF Voltage DC: 100V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C ESR: 7 mΩ RMS Current: 11.5 A @ 85°C Length: 13.3mm Width: 12.7mm Thickness: 8.89mm
  • For New Design: Yes
  • Capacitance: 4 µF
  • Voltage DC: 100V
  • Tolerance: -10%/+10%
  • Min Temp: -55°C
  • Max Temp: 125°C
  • ESR: 7 mΩ
  • RMS Current: 11.5 A @ 85°C
  • Length: 13.3mm
  • Width: 12.7mm
  • Thickness: 8.89mm
Supplier's Site Datasheet
Film Capacitors - 338-405K100CB4G-FSTR-ND - DigiKey
Thief River Falls, MN, United States
FILM/M

FILM/M

Buy Now Datasheet
Film Capacitors 2002-405K100CB4G-FS
Capstick High Frequency Switching Power Supply Capacitor 4µF 100V

Capstick High Frequency Switching Power Supply Capacitor 4µF 100V

Supplier's Site Datasheet
Film Capacitor - 405K100CB4G-FS - Richardson RFPD
Downers Grove, IL, United States
Film Capacitor
405K100CB4G-FS
Film Capacitor 405K100CB4G-FS
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey New Yorker Electronics Co., Inc. Richardson RFPD
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 405K100CB4G-FS 338-405K100CB4G-FSTR-ND 2002-405K100CB4G-FS 405K100CB4G-FS
Product Name Film Paper Film Capacitors Film Capacitors Film Capacitors Film Capacitor
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Paper Polyester
Capacitance Range 4 microF 4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 335SMH050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminum Electrolytic Capacitors - 2002-380LX122M200J052 - New Yorker Electronics Co., Inc.
Specs
Capacitance Type Fixed
Operating Temperature 85 C (185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminum Electrolytic Capacitors - 2002-101222U050AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminum Electrolytic Capacitors - 2002-101323U040DC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers