The Type 401C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current applications across a temperature range of -55 °C to +105 °C. The part 401C753M016BA8 is a 75,000 µF, 16 Vdc capacitor with ±20% tolerance, housed in a 2.00 in diameter by 2.125 in height case (BB), featuring a bare can terminal with straight leads. It has a maximum ESR of 12.7 mΩ at 120 Hz and 10.2 mΩ at 20 kHz, with a rated ripple current of 16.4 A at 25 °C and 17.4 A at 85 °C. The capacitor meets EIA IS-749 ripple life standards with 2,000 hours at 85 °C and a 4,000-hour life test at 105 °C. Thermal-Pak™ extended cathode construction ensures efficient heat dissipation in all mounting orientations.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 401C753M016BA8 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |