The 460M series consists of axial lead, round profile metallized polyester film capacitors with a capacitance range of 0.022 to 100.0 µF and rated voltages from 63 to 1000 VDC. Units operate at full-rated voltage from -55°C to +85°C and may be operated up to +125°C with linear voltage derating to 50%. The capacitors feature a non-inductive winding, flame-retardant polyester tape encapsulation, and UL94V-0 epoxy potting. Dissipation factor is 1.0% maximum at 1 kHz and +25°C, and insulation resistance is 10,000 MΩ for capacitances below 1.0 µF at +25°C. Lead wires are tinned copper-clad steel or tinned copper, depending on size. The part number 460M10591 is not explicitly listed, but it belongs to this series, sharing all standard characteristics.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 460M10591 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper |