The Type 401C aluminum electrolytic capacitor with part number 401C574M6R3BF8 is a 570,000 µF, 6.3 Vdc component in a 2.00 in diameter by 5.75 in length case (BF), featuring an ESR of 3.5 mΩ at 25 °C and a ripple current rating of 37.9 A at 85 °C. It operates from -55 °C to +105 °C, maintains over 90% capacitance at -40 °C, and meets EIA IS-749 life test requirements with 2,000 hours at 85 °C and 4,000 hours at 105 °C. The construction includes Thermal-Pak™ extended cathode for improved heat dissipation in all orientations. Capacitance tolerance is ±20%, and DC leakage current is limited to 1.5 √CV µA with a maximum of 4 mA after 5 minutes.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 401C574M6R3BF8 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |